Polyflon Company - a Crane Co. Company Non-Magnetic Variable Capacitor NRP Series

Description
This capacitor series features a non-rotating piston design and is available with working voltage ratings up to 10kV Peak, a capacitance range from 0.8-125pF, and a maximum peak current up to 28 Amperes.
Datasheet
Description
This capacitor series features a non-rotating piston design and is available with working voltage ratings up to 10kV Peak, a capacitance range from 0.8-125pF, and a maximum peak current up to 28 Amperes.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Non-Magnetic Variable Capacitor - NRP Series - Polyflon Company - a Crane Co. Company
Norwalk, CT, USA
Non-Magnetic Variable Capacitor
NRP Series
Non-Magnetic Variable Capacitor NRP Series
This capacitor series features a non-rotating piston design and is available with working voltage ratings up to 10kV Peak, a capacitance range from 0.8-125pF, and a maximum peak current up to 28 Amperes.

This capacitor series features a non-rotating piston design and is available with working voltage ratings up to 10kV Peak, a capacitance range from 0.8-125pF, and a maximum peak current up to 28 Amperes.

Supplier's Site Datasheet

Technical Specifications

  Polyflon Company - a Crane Co. Company
Product Category Capacitors
Product Number NRP Series
Product Name Non-Magnetic Variable Capacitor
Configuration / Form Factor Leaded Capacitor (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details
Aluminum Electrolytic Capacitor - 101C562U150DJ2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 5600 microF
View Details
3 suppliers
Ceramic Capacitors - 1608-1210Y1K20102JCRTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details