TE Connectivity USB Connectors 1734372-2

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Connectors - 1734372-2 - TE Connectivity
Berwyn, PA, United States
USB Connectors
1734372-2
USB Connectors 1734372-2
Body Features Connector Profile : Standard Shell Plating Material : Nickel over Copper Configuration Features Number of Mounting Legs : 0 Number of Ports : 1 Number of Positions : 4 Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : .1 MICM  [3.937 MICIN ] Housing Features Centerline (Pitch) : 2 MM , 2.5 MM  [.098 INCH , .078 INCH ] Housing Color : White Housing Material : Thermoplastic Industry Standards Industry Standard : USB 2.0 Moisture Sensitivity Level : 1 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Locking Feature : With PCB Connector Seating : Flush PCB Mount Location : Cable Mount Operation/Applicatio n Circuit Application : Power & Signal Halogen Free : No Packaging Features Packaging Method : Bag Packaging Quantity : 3000 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Cable-to-Board USB Adapter Type : A USB Connector Type : USB 2.0 Type-A USB Version : 2.0 Usage Conditions Mating Cycles (Max) : 1500 Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ] Soldering Temperature (Max) : 240 DEGC  [464 DEGF ]

Body Features


  • Connector Profile : Standard
  • Shell Plating Material : Nickel over Copper

Configuration Features


  • Number of Mounting Legs : 0
  • Number of Ports : 1
  • Number of Positions : 4

Contact Features


  • Contact Current Rating (Max) (AMP) : 1
  • Contact Mating Area Plating Material : Gold
  • Contact Mating Area Plating Material Thickness : .1 MICM  [3.937 MICIN ]

Housing Features


  • Centerline (Pitch) : 2 MM , 2.5 MM  [.098 INCH , .078 INCH ]
  • Housing Color : White
  • Housing Material : Thermoplastic

Industry Standards


  • Industry Standard : USB 2.0
  • Moisture Sensitivity Level : 1
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)
  • Locking Feature : With
  • PCB Connector Seating : Flush
  • PCB Mount Location : Cable Mount

Operation/Application


  • Circuit Application : Power & Signal
  • Halogen Free : No

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 3000

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Plug
  • Connector System : Cable-to-Board
  • USB Adapter Type : A
  • USB Connector Type : USB 2.0 Type-A
  • USB Version : 2.0

Usage Conditions


  • Mating Cycles (Max) : 1500
  • Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]
  • Soldering Temperature (Max) : 240 DEGC  [464 DEGF ]
Supplier's Site
Sheung Wan, Hong Kong
USB Connectors
1734372-2
USB Connectors 1734372-2
USB Connectors PLUG A SLDR TAB WHT

USB Connectors PLUG A SLDR TAB WHT

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors
Product Number 1734372-2 1734372-2
Product Name USB Connectors USB Connectors
Connector Type USB; Wire to Board Connector USB
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 102321-8 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers
Ribbon Cable Connectors - 1-1658526-6 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Insulation Displacement (IDC)
Mounting Cable Mount (Free-Hanging)
View Details
6 suppliers