TE Connectivity Ribbon Cable Connectors 1-1658526-6

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ribbon Cable Connectors - 1-1658526-6 - TE Connectivity
Berwyn, PA, United States
Ribbon Cable Connectors
1-1658526-6
Ribbon Cable Connectors 1-1658526-6
Configuration Features Compatible With Wire & Cable Type : Ribbon Cable Number of Positions : 26 Number of Rows : 2 Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness (MICIN) : 30 Wire Contact Termination Area Plating Material : Tin Wire Contact Termination Area Plating Thickness : 2.54 - 5.08 MICM  [100 - 200 MICIN ] Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Color : Blue Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Alignment Type : Polarization Mating Retention : Without Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board Termination Features Rectangular Termination Post & Tail Thickness : .36 MM  [.014 INCH ] Rectangular Termination Post & Tail Width : .46 MM  [.018 INCH ] Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Configuration Features


  • Compatible With Wire & Cable Type : Ribbon Cable
  • Number of Positions : 26
  • Number of Rows : 2

Contact Features


  • Contact Current Rating (Max) (AMP) : 1
  • Contact Mating Area Plating Material : Gold
  • Contact Mating Area Plating Material Thickness (MICIN) : 30
  • Wire Contact Termination Area Plating Material : Tin
  • Wire Contact Termination Area Plating Thickness : 2.54 - 5.08 MICM  [100 - 200 MICIN ]

Dimensions


  • Row-to-Row Spacing : 2.54 MM  [.1 INCH ]

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • Housing Color : Blue

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)
  • Mating Alignment Type : Polarization
  • Mating Retention : Without

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Board

Termination Features


  • Rectangular Termination Post & Tail Thickness : .36 MM  [.014 INCH ]
  • Rectangular Termination Post & Tail Width : .46 MM  [.018 INCH ]
  • Termination Method to Wire & Cable : Insulation Displacement (IDC)

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Supplier's Site
Free Hanging, Panel Mount - A111941-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
A111941-ND
Free Hanging, Panel Mount A111941-ND
26 Position Rectangular Receptacle Connector IDC Gold 28-30 AWG

26 Position Rectangular Receptacle Connector IDC Gold 28-30 AWG

Supplier's Site Datasheet
Rectangular Connectors - 1-1658526-6 - 760237-1-1658526-6 - Win Source Electronics
Yishun, Singapore
Rectangular Connectors - 1-1658526-6
760237-1-1658526-6
Rectangular Connectors - 1-1658526-6 760237-1-1658526-6
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 760237-1-1658526-6 Series: AMP-Latch Packaging: Bulk Number of Positions: 26 Pitch: 0.100" (2.54mm) Color: Blue Features: Polarizing Key, Strain Relief Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 2 Row Spacing: 0.100" (2.54mm) Contact Finish: Gold Contact Finish Thickness: 30μin (0.76μm) Wire Gauge: 28-30 AWG Cable Termination: IDC Wire Type: Ribbon Cable Mounting: Free Hanging (In-Line) Family Name: 1658526 Categories: Connectors, Interconnects Alternative Parts (Cross-Reference): 1-1658526-5; Introduction Date: September 29, 2009 ECCN: EAR99 Country of Origin: China, Mexico Estimated EOL Date: 2026 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 760237-1-1658526-6
Series: AMP-Latch
Packaging: Bulk
Number of Positions: 26
Pitch: 0.100" (2.54mm)
Color: Blue
Features: Polarizing Key, Strain Relief
Connector Type: Receptacle
Contact Type: Female Socket
Number of Rows: 2
Row Spacing: 0.100" (2.54mm)
Contact Finish: Gold
Contact Finish Thickness: 30μin (0.76μm)
Wire Gauge: 28-30 AWG
Cable Termination: IDC
Wire Type: Ribbon Cable
Mounting: Free Hanging (In-Line)
Family Name: 1658526
Categories: Connectors, Interconnects
Alternative Parts (Cross-Reference): 1-1658526-5;
Introduction Date: September 29, 2009
ECCN: EAR99
Country of Origin: China, Mexico
Estimated EOL Date: 2026
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Supplier's Site Datasheet
 - 4542722 - RS Components, Ltd.
Corby, Northants, United Kingdom
These AMP-Latch 609 series ribbon cable sockets feature IDC contacts for producing fast and economical mass terminations without the need for preparing or stripping wire. The tuning fork contacts of these AMP -Latch 609 series ribbon cable sockets have a military approved design at an affordable cost. The contacts provide uniform latching of the contacts and connect the housing with the connector cover. The housings of these AMP -Latch 609 series IDC sockets are made from UL 94V-0 thermoplastic and feature military and centre polarization. Versions of these AMP -Latch 609 series IDC ribbon cable connectors are available with a strain relief for extra support and strength. These strain reliefs can also be ordered separately. Number of Contacts = 26 Number of Rows = 2 Gender = Female Pitch = 2.54mm Mounting Type = Cable Mount Body Orientation = Right Angle Termination Method = IDC Current Rating = 1A Contact Plating = Gold over Nickel Series = AMP-LATCH 609

These AMP-Latch 609 series ribbon cable sockets feature IDC contacts for producing fast and economical mass terminations without the need for preparing or stripping wire. The tuning fork contacts of these AMP -Latch 609 series ribbon cable sockets have a military approved design at an affordable cost. The contacts provide uniform latching of the contacts and connect the housing with the connector cover. The housings of these AMP -Latch 609 series IDC sockets are made from UL 94V-0 thermoplastic and feature military and centre polarization. Versions of these AMP -Latch 609 series IDC ribbon cable connectors are available with a strain relief for extra support and strength. These strain reliefs can also be ordered separately.
Number of Contacts = 26
Number of Rows = 2
Gender = Female
Pitch = 2.54mm
Mounting Type = Cable Mount
Body Orientation = Right Angle
Termination Method = IDC
Current Rating = 1A
Contact Plating = Gold over Nickel
Series = AMP-LATCH 609

Supplier's Site
Connectors, Interconnects - 1-1658526-6 - LIXINC Electronics Co., Limited
Hong Kong, China
Connectors, Interconnects
1-1658526-6
Connectors, Interconnects 1-1658526-6
CONN RCPT 26P IDC 28-30AWG GOLD

CONN RCPT 26P IDC 28-30AWG GOLD

Supplier's Site Datasheet
Wire-Board Connector Receptacle 26 Position, 2.54Mm; Idc Connector Type Amp - Te Connectivity - 16M2633 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Receptacle 26 Position, 2.54Mm; Idc Connector Type Amp - Te Connectivity
16M2633
Wire-Board Connector Receptacle 26 Position, 2.54Mm; Idc Connector Type Amp - Te Connectivity 16M2633
WIRE-BOARD CONNECTOR RECEPTACLE 26 POSITION, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:26Contacts; Connector Mounting:Cable Mount; Gender:Receptacle RoHS Compliant: Yes

WIRE-BOARD CONNECTOR RECEPTACLE 26 POSITION, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:26Contacts; Connector Mounting:Cable Mount; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet
Wire-To-Board Connector, 609 Series, Idc / Idt, Receptacle, 26, 2.54 Mm, Gold Plated Contacts Rohs Compliant Amp - Te Connectivity - 93K1897 - Newark, An Avnet Company
Chicago, IL, United States
Wire-To-Board Connector, 609 Series, Idc / Idt, Receptacle, 26, 2.54 Mm, Gold Plated Contacts Rohs Compliant Amp - Te Connectivity
93K1897
Wire-To-Board Connector, 609 Series, Idc / Idt, Receptacle, 26, 2.54 Mm, Gold Plated Contacts Rohs Compliant Amp - Te Connectivity 93K1897
Wire-To-Board Connector, 609 Series, IDC / IDT, Receptacle, 26, 2.54 mm, Gold Plated Contacts RoHS Compliant: Yes

Wire-To-Board Connector, 609 Series, IDC / IDT, Receptacle, 26, 2.54 mm, Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Win Source Electronics RS Components, Ltd. LIXINC Electronics Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-1658526-6 A111941-ND 760237-1-1658526-6 4542722 1-1658526-6 16M2633 93K1897
Product Name Ribbon Cable Connectors Free Hanging, Panel Mount Rectangular Connectors - 1-1658526-6 Connectors, Interconnects Wire-Board Connector Receptacle 26 Position, 2.54Mm; Idc Connector Type Amp - Te Connectivity Wire-To-Board Connector, 609 Series, Idc / Idt, Receptacle, 26, 2.54 Mm, Gold Plated Contacts Rohs Compliant Amp - Te Connectivity
Connector Type Wire to Board Connector Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty Wire to Board Connector
Termination Insulation Displacement (IDC) IDC IDC
Mounting Cable Mount (Free-Hanging) Free Hanging (In-Line) Free Hanging (In-Line) Cable Mount Free Hanging (In-Line) Cable Mount
Current Rating 1.0 amps 1.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Standard Rectangular Connectors - 1-282006-3 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Insulation Displacement (IDC)
Mounting Cable Mount (Free-Hanging)
View Details
2 suppliers
Standard Rectangular Connectors - 1-1586863-2 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers