KK 156 CRIMP HOUSING POL RAMP 07 CKT
A range of KK 3.96mm Crimp Terminal Housings for KK 2478 and 2578 Series and Trifurcon⢠6838 Series terminals, see stock 173-3284 typical for KK and 670-2926 typical for Trifurcon.
Number of Contacts = 7
Number of Rows = 1
Pitch = 3.96mm
Gender = Female
Mounting Type = Cable Mount
Series = KK 396
For Use With = KK Connector
Body Orientation = Straight
Length = 28.6mm
Width = 8.07mm
Delivery on production packaging - Bag. This product is non-returnable.
A range of KK 3.96mm Crimp Terminal Housings for KK 2478 and 2578 Series and Trifurcon⢠6838 Series terminals, see stock 173-3284 typical for KK and 670-2926 typical for Trifurcon.
Number of Contacts = 7
Number of Rows = 1
Pitch = 3.96mm
Gender = Female
Mounting Type = Cable Mount
Series = KK 396
For Use With = KK Connector
Body Orientation = Straight
Length = 28.6mm
Width = 8.07mm
Heilind Electronics, Inc. | RS Components, Ltd. | |
---|---|---|
Product Category | Electrical Connectors | Electrical Connectors |
Product Number | 09-50-8073 | 6702774P |
Product Name | Connectors | |
Gender | Female / Jack |