The 4832.2211 is a 2-pole, shielded, straight audio socket with a 3.5 mm diameter, designed for audio signal transfer and solder terminal mounting. It features screw-on rear-side mounting with a maximum wall thickness of 3.2 mm and a screened housing. The product is rated for 0.5 A at 30 VDC or 30 VAC, has a dielectric strength of 500 VDC, and an insulation resistance greater than 100 MΩ at 500 VDC. It supports 5000 insertion cycles and operates from -20 °C to 70 °C. The terminals are silver plated. The component complies with RoHS 2011/65/EU as amended by (EU) 2015/863, China RoHS SJ/T 11363-2006, and REACH Regulation (EC) No 1907/2006. Packaging is in units of 100 pieces.
Description
"3.50mm (0.141"", 1/8"", Mini Plug) - Headphone Phone Jack Mono Connector Solder Eyelet(s)"
AUDIO SOCKET 3.5MM 2P SCREENED SOLDER
AUDIO/RCA CONNECTOR, 2 POLE(S), FEMALE, SOLDER TERMINAL, PLUG
| SCHURTER Inc | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 4832.2211 | 486-3418-ND | 69M1475 |
| Product Name | Socket, solder terminal, screened, 2-pole, Audio Plug/Sockets, 3.5 mm | Audio Connectors | Audio Socket 3.5Mm 2P Screened Solder Schurter |
| Connector Type | Audio / Video | Phone Jack | Audio / Video |
| Gender | Male / Plug; Female / Jack | Female / Jack | |
| Geometry | Straight | ||
| Termination | solder terminal silver plated |