TE Connectivity Circular Connector Housings 182645-1

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - A99536-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
A99536-ND
Circular Connector Housings A99536-ND
9 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut

9 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut

Supplier's Site Datasheet
Connectors, Interconnects - Circular Connectors - Circular Connector Housings - 1334531-182645-1 - Win Source Electronics
Yishun, Singapore
Connectors, Interconnects - Circular Connectors - Circular Connector Housings
1334531-182645-1
Connectors, Interconnects - Circular Connectors - Circular Connector Housings 1334531-182645-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1334531-182645-1 Category: Connectors, Interconnects>Circul ar Connectors>Circular Connector Housings Packaging: Bulk Type: For Female Sockets Number of Positions: 9 Features: Coupling Nut Connector Type: Plug Housing Contact Type: Crimp Fastening Type: Threaded Contact Size: 16 Note: Contacts Not Included Shielding: Unshielded Material Flammability Rating: UL94 V-0 Orientation: Keyed Housing Color: Black Standard Package: 100 Mounting: Free Hanging (In-Line) Shell Size - Insert: 13-9 Contact Shape: Circular Temperature Range - Operating: -55°C ~ 105°C Shell Material: Thermoplastic Insert Material: Thermoplastic ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8538.90.6000 Other Part Number: -182645-1-LSI,-18264 5-1-SI,182645-1-ND,- 182645-1-CSI,1826451 ,A99536 Base Product Number: 182645 RoHS Status: ROHS3 Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1334531-182645-1
Category: Connectors, Interconnects>Circular Connectors>Circular Connector Housings
Packaging: Bulk
Type: For Female Sockets
Number of Positions: 9
Features: Coupling Nut
Connector Type: Plug Housing
Contact Type: Crimp
Fastening Type: Threaded
Contact Size: 16
Note: Contacts Not Included
Shielding: Unshielded
Material Flammability Rating: UL94 V-0
Orientation: Keyed
Housing Color: Black
Standard Package: 100
Mounting: Free Hanging (In-Line)
Shell Size - Insert: 13-9
Contact Shape: Circular
Temperature Range - Operating: -55°C ~ 105°C
Shell Material: Thermoplastic
Insert Material: Thermoplastic
ECCN: EAR99
Fake Threat In the Open Market: 80
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8538.90.6000
Other Part Number: -182645-1-LSI,-182645-1-SI,182645-1-ND,-182645-1-CSI,1826451,A99536
Base Product Number: 182645
RoHS Status: ROHS3 Compliant

Supplier's Site Datasheet
 - 372254 - RS Components, Ltd.
Corby, Northants, United Kingdom
TE Connectivitys CPC Series 1 & 2 cable mount shells are designed to provide a quick, safe and convenient connection system, with a securing screw-down coupling ring and standard and low-density variants available. The circular configuration of contacts ensures efficient use of board space. TE Connectivity CPCs are made from high quality thermoplastic housing, resulting in a robust design that is ideal for prolonged use. Number of Contacts = 9 Gender = Female Mounting Type = Cable Mount Connector Size = Standard Termination Method = Crimp Shell Size = 13 Body Orientation = Straight Housing Material = Thermoplastic Maximum Operating Temperature = +105°C CAD Drawing = 3D CAD Model

TE Connectivitys CPC Series 1 & 2 cable mount shells are designed to provide a quick, safe and convenient connection system, with a securing screw-down coupling ring and standard and low-density variants available. The circular configuration of contacts ensures efficient use of board space. TE Connectivity CPCs are made from high quality thermoplastic housing, resulting in a robust design that is ideal for prolonged use.
Number of Contacts = 9
Gender = Female
Mounting Type = Cable Mount
Connector Size = Standard
Termination Method = Crimp
Shell Size = 13
Body Orientation = Straight
Housing Material = Thermoplastic
Maximum Operating Temperature = +105°C
CAD Drawing = 3D CAD Model

Supplier's Site
 - 1354460 - RS Components, Ltd.
Corby, Northants, United Kingdom
TE Connectivitys CPC Series 1 & 2 cable mount shells are designed to provide a quick, safe and convenient connection system, with a securing screw-down coupling ring and standard and low-density variants available. The circular configuration of contacts ensures efficient use of board space. TE Connectivity CPCs are made from high quality thermoplastic housing, resulting in a robust design that is ideal for prolonged use. Number of Contacts = 9 Gender = Female Mounting Type = Cable Mount Connector Size = Standard Termination Method = Crimp Shell Size = 13 Body Orientation = Straight Housing Material = Thermoplastic Minimum Operating Temperature = -55°C Maximum Operating Temperature = +105°C

TE Connectivitys CPC Series 1 & 2 cable mount shells are designed to provide a quick, safe and convenient connection system, with a securing screw-down coupling ring and standard and low-density variants available. The circular configuration of contacts ensures efficient use of board space. TE Connectivity CPCs are made from high quality thermoplastic housing, resulting in a robust design that is ideal for prolonged use.
Number of Contacts = 9
Gender = Female
Mounting Type = Cable Mount
Connector Size = Standard
Termination Method = Crimp
Shell Size = 13
Body Orientation = Straight
Housing Material = Thermoplastic
Minimum Operating Temperature = -55°C
Maximum Operating Temperature = +105°C

Supplier's Site
Circular Connector, Plug, Size 13, 9 Position, Cable; Product Range Amp - Te Connectivity - 06WX0139 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, Size 13, 9 Position, Cable; Product Range Amp - Te Connectivity
06WX0139
Circular Connector, Plug, Size 13, 9 Position, Cable; Product Range Amp - Te Connectivity 06WX0139
CIRCULAR CONNECTOR, PLUG, SIZE 13, 9 POSITION, CABLE; Product Range:CPC Series 1; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:9Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Gender:Plug RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, SIZE 13, 9 POSITION, CABLE; Product Range:CPC Series 1; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:9Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A99536-ND 1334531-182645-1 372254 06WX0139
Product Name Circular Connector Housings Connectors, Interconnects - Circular Connectors - Circular Connector Housings Circular Connector, Plug, Size 13, 9 Position, Cable; Product Range Amp - Te Connectivity
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line) Free Hanging (In-Line) Cable Mount
Contact Size (AWG) 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

15-Pole 24V Plugs - 00594670 - Littelfuse, Inc.
Specs
Connector Type Automotive Connector
Termination Nickel-Plated Brass Screw
Voltage Rating 24 volts
View Details
PCB terminals, screened, 2-pole, Audio Plug/Sockets, 2.5 mm - 4831.2220 - SCHURTER Inc
Specs
Connector Type Audio / Video
Gender Male / Plug
Termination PCB terminals silver plated
View Details
Eclipta™ - ECL Series: Featuring Edge Card Technology -  - Smiths Interconnect
Specs
Connector Type Circular / Cylindrical Connectors; PC Card Connector
View Details
Customized Connnector - C Series - Shenzhen Beike(Bexkom) Electronics Co., Ltd.
Shenzhen Beike(Bexkom) Electronics Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors; Hospital Grade / Medical
Gender Male / Plug; Female / Jack
Geometry Straight
View Details