BiLobe® Connectors - Standards -Type Single Row
A55000-037
BiLobe® Connectors - Standards -Type Single Row
A55000-037
Mating Pin & Socket models available
All sizes with 18" pre-wired leads
Wiring is Color Coded IAW MIL-STD-681, System 1, using ten solid repeating colors
All sizes Horizontal Surface Mount
All sizes Flex-Circuit Mount
All sizes Vertical Surface Mount
All sizes Straight Thru Hole Mount
All sizes Panel Mount Versions (Female Only)
Shells are factory installed
Mating Pin & Socket models available
All sizes with 18" pre-wired leads
Wiring is Color Coded IAW MIL-STD-681, System 1, using ten solid repeating colors
All sizes Horizontal Surface Mount
All sizes Flex-Circuit Mount
All sizes Vertical Surface Mount
All sizes Straight Thru Hole Mount
All sizes Panel Mount Versions (Female Only)
Shells are factory installed
Supplier's Site
Datasheet
Technical Specifications
Omnetics Connector Corporation
Product Category
Electrical Connectors
Product Number
A55000-037
Product Name
BiLobe® Connectors - Standards -Type Single Row
Connector Type
Military Connector; Rectangular Connectors, Heavy Duty