Standard, CDA series, Female Rectangular Insert, size 66.16, 16 pin, 16 amp, Screw, (numbered 17-32)
Mencom Corporation | |
---|---|
Product Category | Electrical Connectors |
Product Number | CDAF-16N |
Product Name | Female Insert for Rectangular Connector, 16 Pins |
Connector Type | Rectangular Connectors, Heavy Duty |
Gender | Female / Jack |
Termination | Screw |