The 4832.1300 is a 3-pole, shielded, straight audio plug with a 3.5 mm diameter and solder terminals for cable mounting. It has a rated current of 0.5 A at 30 VDC or 30 VAC, a dielectric strength of 500 VDC, and an insulation resistance greater than 100 MΩ at 500 VDC. The plug supports 5000 mating cycles and operates between -20 °C and 70 °C. The housing is screened, and the terminal is nickel-plated. Maximum cable diameter is 4.0 mm, and the overall dimensions are 9.5 mm in diameter, 14.0 mm in length, 25.0 mm in width, and 12.0 mm in height, with a 4.0 mm diameter feature. It complies with RoHS 2011/65/EU and Amendment (EU) 2015/863, China RoHS SJ/T 11363-2006, and REACH Regulation (EC) No 1907/2006. The part is packaged in units of 100 pieces.
Description
"3.50mm (0.141"", 1/8"", Mini Plug) - Headphone Phone Plug Stereo (3 Conductor, TRS) Connector Solder"
| SCHURTER Inc | DigiKey | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 4832.1300 | 486-3407-ND |
| Product Name | Plug, solder terminal, screened, 3-pole, Audio Plug/Sockets, 3.5 mm | Audio Connectors |
| Connector Type | Audio / Video | Audio / Video; Phone Jack / Plug |
| Gender | Male / Plug; Female / Jack | Male / Plug |
| Geometry | Straight | |
| Termination | solder terminal nickel-plated |