L-com, Inc. Cat5e, Ruggedized Jam-nut, Anodized finish w/Dust Cap ECRK2201U00

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cat5e, Ruggedized Jam-nut, Anodized finish w/Dust Cap - ECRK2201U00 - L-com, Inc.
North Andover, MA, United States
Cat5e, Ruggedized Jam-nut, Anodized finish w/Dust Cap
ECRK2201U00
Cat5e, Ruggedized Jam-nut, Anodized finish w/Dust Cap ECRK2201U00
L-com's Category 5e or Cateogry 6 transversely sealed jam-nuts are an ideal fit for situations requiring a ruggedized RJ45 jack and a simple D-hole for mounting with no additional hardware required. They boast an IP68 rating even without a mated connector or dust cap! Zinc-Nickel and Electroless Nickel versions are available with an EMI grounding plate on both sides of the receptacle to ensure proper grounding for shielded RJ45 cables. Jam-nuts are available both with and without dust caps. Don't see what you are looking for? Call today to discuss custom solutions for all your interconnect needs. Features Category 5e rated Anodized Aluminum finish is unshielded, RoHS compliant and black in color Jacks are transversely sealed with or without mated connector or cap and maintain IP68 seal and rating Only a D-cut hole is needed for mounting Ruggedized RJ45 Jacks are able to mate with L-com's line of Ruggedized Plugs as well as assemblies built using those plugs or standard RJ45's Application Factory network Industrial process control 10/100/1000 Base-T networks Battlefield communication systems Harsh environment

L-com's Category 5e or Cateogry 6 transversely sealed jam-nuts are an ideal fit for situations requiring a ruggedized RJ45 jack and a simple D-hole for mounting with no additional hardware required. They boast an IP68 rating even without a mated connector or dust cap! Zinc-Nickel and Electroless Nickel versions are available with an EMI grounding plate on both sides of the receptacle to ensure proper grounding for shielded RJ45 cables. Jam-nuts are available both with and without dust caps. Don't see what you are looking for? Call today to discuss custom solutions for all your interconnect needs.

Features

  • Category 5e rated
  • Anodized Aluminum finish is unshielded, RoHS compliant and black in color
  • Jacks are transversely sealed with or without mated connector or cap and maintain IP68 seal and rating
  • Only a D-cut hole is needed for mounting
  • Ruggedized RJ45 Jacks are able to mate with L-com's line of Ruggedized Plugs as well as assemblies built using those plugs or standard RJ45's

Application

  • Factory network
  • Industrial process control
  • 10/100/1000 Base-T networks
  • Battlefield communication systems
  • Harsh environment
Supplier's Site
Modular Connector Jacks - 5073-ECRK2201U00-ND - DigiKey
Thief River Falls, MN, United States
Modular Connector Jacks
5073-ECRK2201U00-ND
Modular Connector Jacks 5073-ECRK2201U00-ND
JAM NUT SEALED ANOD DCAP

JAM NUT SEALED ANOD DCAP

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number ECRK2201U00 5073-ECRK2201U00-ND
Product Name Cat5e, Ruggedized Jam-nut, Anodized finish w/Dust Cap Modular Connector Jacks
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

7-Pole 12V Plastic Body Round Sockets - 00425700 - Littelfuse, Inc.
Specs
Connector Type Automotive Connector; Circular / Cylindrical Connectors
Termination 6x1.5 mmq+1x1.5 mmq Brass
Voltage Rating 12 volts
View Details
solder terminal, insulated, 2-pole, Audio Plug/Sockets, 3.5 mm - 4832.3200 - SCHURTER Inc
Specs
Connector Type Audio / Video
Gender Male / Plug
Termination solder terminal nickel-plated
View Details
C Series Connectors: EMC Metallic Circular Connectors -  - Smiths Interconnect
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Circular Metal Push Pull Outdoor Connector IP68 - A Series - Shenzhen Beike(Bexkom) Electronics Co., Ltd.
Shenzhen Beike(Bexkom) Electronics Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack
Geometry Straight
View Details