L-com, Inc. OCC Category 6 Keystone Jack 110/RJ45 EIA568A/B White MK110C6-W

Suppliers

Company
Product
Description
Supplier Links
OCC Category 6 Keystone Jack 110/RJ45 EIA568A/B White - MK110C6-W - L-com, Inc.
North Andover, MA, United States
OCC Category 6 Keystone Jack 110/RJ45 EIA568A/B White
MK110C6-W
OCC Category 6 Keystone Jack 110/RJ45 EIA568A/B White MK110C6-W
L-com's keystone Category 6 110 punch down style connectors offer an elegant choice for 110 punch down style connections. Each jack is color coded for both the EIA/TIA568 A and B standards for compatibility with any installation. Additionally, L-com offers a selection of jack colors to fit applications where color coding is required. Order online today! Features Available in Black, Blue, Green, Gray, Ivory, Orange, Red, Bright White, Office White and Yellow Snap in keystone jack is fast and easy to install RJ45 Keystone Category 6 jacks with 110 punch style connectors Standard 110 IDC style termination on the back allowing for quick termination Application LAN Premise wiring 10/100/1000TX Ethernet

L-com's keystone Category 6 110 punch down style connectors offer an elegant choice for 110 punch down style connections. Each jack is color coded for both the EIA/TIA568 A and B standards for compatibility with any installation. Additionally, L-com offers a selection of jack colors to fit applications where color coding is required. Order online today!

Features

  • Available in Black, Blue, Green, Gray, Ivory, Orange, Red, Bright White, Office White and Yellow
  • Snap in keystone jack is fast and easy to install
  • RJ45 Keystone Category 6 jacks with 110 punch style connectors
  • Standard 110 IDC style termination on the back allowing for quick termination

Application

  • LAN
  • Premise wiring
  • 10/100/1000TX
  • Ethernet
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Electrical Connectors
Product Number MK110C6-W
Product Name OCC Category 6 Keystone Jack 110/RJ45 EIA568A/B White
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

ABS 12V Sockets - 00425170 - Littelfuse, Inc.
Specs
Connector Type Automotive Connector
Termination Nickel-Plated Brass Screw
Voltage Rating 12 volts
View Details
solder terminal, insulated, 2-pole, Audio Plug/Sockets, 3.5 mm - 4832.1220 - SCHURTER Inc
Specs
Connector Type Audio / Video
Gender Male / Plug
Termination solder terminal nickel-plated
View Details
CEA Series: Data Transfer Rectangular Connectors -  - Smiths Interconnect
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Circular Metal Push Pull Indoor Connector IP50 - P Series (IP50) - Shenzhen Beike(Bexkom) Electronics Co., Ltd.
Shenzhen Beike(Bexkom) Electronics Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors; Hospital Grade / Medical
Gender Male / Plug; Female / Jack
Geometry Straight
View Details