Keystone Electronics Corp. USB2.0 Type A SMT Plug 931

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB2.0 Type A SMT Plug - 931 - Keystone Electronics Corp.
New Hyde Park, NY, USA
USB2.0 Type A SMT Plug
931
USB2.0 Type A SMT Plug 931
Part Number: 931 Mounting: SMT Orientation: Horizontal Packaging: Bulk Style: USB Type A Type: USB 2.0 Plug USB Type A Plug, USB 2.0 Right Angle, Solder Type (Surface Mount), White Insulator, UL94V-0.

Part Number: 931

  • Mounting: SMT
  • Orientation: Horizontal
  • Packaging: Bulk
  • Style: USB Type A
  • Type: USB 2.0 Plug

USB Type A Plug, USB 2.0 Right Angle, Solder Type (Surface Mount), White Insulator, UL94V-0.

Supplier's Site Datasheet
USB, DVI, HDMI Connector Assemblies - 36-931-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
36-931-ND
USB, DVI, HDMI Connector Assemblies 36-931-ND
USB-A (USB TYPE-A) USB 2.0 Plug Connector 4 Position Surface Mount, Right Angle

USB-A (USB TYPE-A) USB 2.0 Plug Connector 4 Position Surface Mount, Right Angle

Supplier's Site Datasheet
Sheung Wan, Hong Kong
USB Connectors
931
USB Connectors 931
USB Connectors USB PLUG TYPE "A" SURFACE MOUNT

USB Connectors USB PLUG TYPE "A" SURFACE MOUNT

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 931 36-931-ND 931
Product Name USB2.0 Type A SMT Plug USB, DVI, HDMI Connector Assemblies USB Connectors
Connector Type USB USB
Gender Male / Plug Male / Plug Male / Plug
Mounting SMT Surface Mount, Right Angle
Category USB
Voltage Rating 30 volts 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

Four Wire, One Circuit Connector - One Way Series - 8377 - Keystone Electronics Corp.
Specs
Voltage Rating 300 volts
Current Rating 20.0 amps
Contact Size (AWG) 14 AWG
View Details
3 suppliers
PCB Mount Female
Keystone Electronics Corp.
Specs
Mounting THM
View Details
2 suppliers
USB2.0 Type A Cable Plug Kit - 925 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Connector Type USB
Gender Male / Plug
Mounting Cable
View Details
4 suppliers
Phono Jack Gold Plate Yellow - 938 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Connector Type Audio / Video
Gender Female / Jack
Mounting THM
View Details
2 suppliers