The USB 2.0 Type A cable plug kit is designed for custom cable assemblies and includes contacts, insulator, and shell with a white thermoplastic insulator rated UL 94V-0. It features gold flash over nickel contacts for low contact resistance and a steel shell with nickel plating. The plug supports a maximum current of 1 A DC, has a contact resistance of 15 mΩ max, and an insulation resistance of 1000 MΩ min. It is rated for 30 V RMS, with a dielectric withstanding voltage of 750 V AC for one minute, and can endure 1500 mating cycles. The operating temperature range is from -25°C to +80°C. The component is supplied unassembled and intended for surface mount or through-hole mounting on a PCB edge.
Part Number: 925
Type A Plug Kit - USB 2.0, Contacts, Insulator and Shell, White Insulator, Bulk Packaged, UL94V-0.
USB-A (USB TYPE-A) USB 2.0 Plug Connector 4 Position Free Hanging (In-Line)
USB, 2.0 TYPE A, PLUG, SMT/TH; USB Connector Type:USB Type A; USB Standard:USB 2.0; Gender:Plug; No. of Positions:4Positions
USB Plug, Steel Shell, Tin Plated Body
Specifications
Shell: Phosphor bronze. Insulator: Thermoplastic, UL 94 V-O. Contacts: Phosphor bronze. Plating: Contact area — gold flash over nickel; solder tails — tin over nickel.
Electrical Characteristics&tab;&tab;&tab;
Rated Voltage: 30 V (RMS). Contact Current Rating: 1 Amp DC max. &tab;&tab;&tab;
&tab;&tab;&tab;
Features
CONN PLG USB2.0 TYPEA 4P SLD 3PC
| Keystone Electronics Corp. | DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 925 | 36-925-ND | 72C6991 | 70183118 | 925 |
| Product Name | USB2.0 Type A Cable Plug Kit | USB, DVI, HDMI Connector Assemblies | Usb, 2.0 Type A, Plug, Smt/th; Usb Connector Type Keystone | Connector; Steel; Tin; Thermoplastic; UL 94V-0; Bronze; Gold Flash over Nickel | USB, DVI, HDMI Connector Assemblies |
| Connector Type | USB | USB | USB | USB | |
| Gender | Male / Plug | Male / Plug | Male / Plug | Male / Plug | |
| Mounting | Cable | Free Hanging (In-Line) | Cable Mount | Free Hanging (In-Line) | |
| Geometry | Straight |