Keystone Electronics Corp. Phono Jack Gold Plate Yellow 938

Description
Part Number: 938 Color: Yellow Finish/Plating: Gold Plate Mounting: THM Orientation: Horizontal Type: Phono Jack
Request a Quote
Description
Part Number: 938 Color: Yellow Finish/Plating: Gold Plate Mounting: THM Orientation: Horizontal Type: Phono Jack
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Part number 938 is a snap-fit vertical PC phono jack with a yellow insulator and gold-plated contacts, designed for insertion into printed circuit boards. It features a one-piece shell for improved contact with longer plugs, snaps into a 0.062 inch (1.57 mm) diameter hole on the PCB, and requires no staking. The shell is made of steel with nickel plating, and the contacts are brass with gold plating. The overall height is 0.875 inch (22.2 mm), and the mounting flange is 0.420 inch (10.7 mm) in diameter. The part complies with RoHS and is ISO 9001 certified.

Datasheet Summary
Powered by GS/AI

Part number 938 is a snap-fit vertical PC phono jack with a yellow insulator and gold-plated contacts, designed for insertion into printed circuit boards. It features a one-piece shell for improved contact with longer plugs, snaps into a 0.062 inch (1.57 mm) diameter hole on the PCB, and requires no staking. The shell is made of steel with nickel plating, and the contacts are brass with gold plating. The overall height is 0.875 inch (22.2 mm), and the mounting flange is 0.420 inch (10.7 mm) in diameter. The part complies with RoHS and is ISO 9001 certified.

Suppliers

Company
Product
Description
Supplier Links
Phono Jack Gold Plate Yellow - 938 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Phono Jack Gold Plate Yellow
938
Phono Jack Gold Plate Yellow 938
Part Number: 938 Color: Yellow Finish/Plating: Gold Plate Mounting: THM Orientation: Horizontal Type: Phono Jack

Part Number: 938

  • Color: Yellow
  • Finish/Plating: Gold Plate
  • Mounting: THM
  • Orientation: Horizontal
  • Type: Phono Jack
Buy Now Datasheet
Audio Connectors - 36-938-ND - DigiKey
Thief River Falls, MN, United States
Audio Connectors
36-938-ND
Audio Connectors 36-938-ND
3.20mm ID, 9.00mm OD (RCA) Phono (RCA) Jack Mono Connector Kinked Pin

3.20mm ID, 9.00mm OD (RCA) Phono (RCA) Jack Mono Connector Kinked Pin

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Electrical Connectors Board Mount Connectors
Product Number 938 36-938-ND
Product Name Phono Jack Gold Plate Yellow Audio Connectors
Connector Type Audio / Video Phono (RCA) Jack
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 4966 - 856187-4966 - Win Source Electronics
Keystone Electronics Corp.
View Details
4 suppliers
PC Pin, Single Post Connectors - 36-1424-3-ND - DigiKey
Specs
Mounting Through Hole
View Details
PC Pin, Single Post Connectors - 36-11076-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole, Bottom Entry
View Details
Turret Connectors - 36-1509-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details