HARTING Inc. of North America Datasheets for Electrical Connectors

Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more

Page: 1 10 20 30 40 50 51 52 53 54 55 56
Product Name Notes
A true all-around talentHARTING's har-port is an addition to the product range that offers service interfaces for Ethernet and USB. har-port makes control units and industrial computer interfaces...
D-Sub connectors are an Industry Standard for cable-to-board connectivity applications. Thanks to the large variety of solutions it offers, it can be universally used as a device interface. Our customers...
Data network technology and Ethernet are becoming important innovation factors in industry. The cabling forms the backbone for the use of these technologies and must therefore be powerful, highly available...
Hard metric connectors in 2 mm contact pitch based on IEC 61076-4-101 with press-in technology.   HARTING offers the 5-row and 8-row connector with accessories according to the IEC standard.
HARTING Han® Industrial Connectors are suited for the harshest requirements in industrial environments. They are used in all applications requiring a safe and removable electrical connection. The field of application...
Say goodbye to special tools and time consuming strippingHARAX® IDC quick connection technology is an ideal solution for the in situ assembly of RJ45 or M8/M12 connectors rated...
The HARTING RJ Industrial® 10G is HARTING's next generation of the world™s first RJ45 connector for tool less connection. This new RJ45 connector features a future-proof design for 10 Gigabit...
The HARTING's modular and compact interface connector system har-link® in 2.0mm pitch allows data transfer rates up to 2 Gbit/s. An EMI shielding concept guarantees excellent function in EM-polluted...
The TCA connectors have been specifically developed for the next generation of telecom, medical and industrial applications. The compact connector allows the transmission of highest data rates. Thanks to the...

<< Prev