The HARTING's modular and compact interface connector system har-link® in 2.0mm pitch allows data transfer rates up to 2 Gbit/s. An EMI shielding concept guarantees excellent function in EM-polluted environment.
The har-link® connector system of HARTING complies with the requirements of IEC 61076-4-107 and is a compact and robust PCB-to-cable interface with excellent data transmission properties for high-speed networking and telecommunications.
Features:
| HARTING Inc. of North America | |
|---|---|
| Product Category | Board Mount Connectors |
| Product Number | har-link® |
| Product Name | Modular Interface Connectors |
| Category | Wire to Board Connector |
| Gender | Male / Plug; Female / Jack |
| Termination | IDC, PCB, Through Hole |
| Mounting | Cable End, PC Mount |