HARTING Inc. of North America Modular Electrical Connectors

Description
HARTING Han® Industrial Connectors are suited for the harshest requirements in industrial environments. They are used in all applications requiring a safe and removable electrical connection. The field of application for HARTING connectors is in protected electrical areas; for example in control cabinets to outdoor applications. The Han® Industrial product line incorporates small connectors capable of a few amps up to large multi-way high power connections. The possible combination of connectors is large enabling sensitive signals of a few milli-volts, as used in the field of Gigabit transmissions, up to 600 Amps or 5000 Volts for high power applications. The Han-Modular® connector range is flexible enough to have a single piece design or multi-modules locked together in a single frame.  These modules are standard and can accommodate, signal, and power circuits along with fiber optic or compressed air lines in a single connector. Each style can be protected to comply with shielding requirements.
Datasheet
Description
HARTING Han® Industrial Connectors are suited for the harshest requirements in industrial environments. They are used in all applications requiring a safe and removable electrical connection. The field of application for HARTING connectors is in protected electrical areas; for example in control cabinets to outdoor applications. The Han® Industrial product line incorporates small connectors capable of a few amps up to large multi-way high power connections. The possible combination of connectors is large enabling sensitive signals of a few milli-volts, as used in the field of Gigabit transmissions, up to 600 Amps or 5000 Volts for high power applications. The Han-Modular® connector range is flexible enough to have a single piece design or multi-modules locked together in a single frame.  These modules are standard and can accommodate, signal, and power circuits along with fiber optic or compressed air lines in a single connector. Each style can be protected to comply with shielding requirements.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Elgin, IL, USA
Modular Electrical Connectors
Modular Electrical Connectors
HARTING Han® Industrial Connectors are suited for the harshest requirements in industrial environments. They are used in all applications requiring a safe and removable electrical connection. The field of application for HARTING connectors is in protected electrical areas; for example in control cabinets to outdoor applications. The Han® Industrial product line incorporates small connectors capable of a few amps up to large multi-way high power connections. The possible combination of connectors is large enabling sensitive signals of a few milli-volts, as used in the field of Gigabit transmissions, up to 600 Amps or 5000 Volts for high power applications. The Han-Modular® connector range is flexible enough to have a single piece design or multi-modules locked together in a single frame.  These modules are standard and can accommodate, signal, and power circuits along with fiber optic or compressed air lines in a single connector. Each style can be protected to comply with shielding requirements.

HARTING Han® Industrial Connectors are suited for the harshest requirements in industrial environments. They are used in all applications requiring a safe and removable electrical connection. The field of application for HARTING connectors is in protected electrical areas; for example in control cabinets to outdoor applications.
The Han® Industrial product line incorporates small connectors capable of a few amps up to large multi-way high power connections. The possible combination of connectors is large enabling sensitive signals of a few milli-volts, as used in the field of Gigabit transmissions, up to 600 Amps or 5000 Volts for high power applications.
The Han-Modular® connector range is flexible enough to have a single piece design or multi-modules locked together in a single frame.  These modules are standard and can accommodate, signal, and power circuits along with fiber optic or compressed air lines in a single connector.
Each style can be protected to comply with shielding requirements.

Supplier's Site Datasheet

Technical Specifications

  HARTING Inc. of North America
Product Category Board Mount Connectors
Product Name Modular Electrical Connectors
Category Modular Connector and RJ Connector
Termination Cage, Crimp, Screw
Mounting Cable End, PC Mount
Voltage Rating 250 to 830 volts
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connects, Quick Disconnect Connectors - 36-1265-ND - DigiKey
Specs
Gender Male / Plug
Mounting Through Hole, Right Angle
View Details
High Frequency Mini-Lock Connectors - SMPM Series - Molex Signal Tech Industrial Ltd.
Specs
Category Military Connector
Mounting Male Straight PCB Mount
Frequency 110.000 GHz
View Details
P60/P50 Backplane Power Connectors (Right Angle Plug) - 80321-1A04S25D04B71DNG1A-A001 - Rego Electronics Inc.
Specs
Gender Male / Plug
Current Rating 60.0 to ? amps
Number of Contacts 33 #
View Details
Coaxial Connectors - 1122634 - RS Components, Ltd.
Specs
Category Coaxial Connector
Gender Male / Plug; Female / Jack
Termination Through hole
View Details