USB BUCCANEER REAR PANEL MOUNT IP68 - USB, D-sub & Computing Connectors - Type B USB Connectors
A comprehensive offering of single ended USB A sealed end to standard USB B type and USB B sealed end to standard USB A cable assemblies in a variety of types and lengths and type A and type B USB sealed front and rear panel mount connectors. The screw coupling USB connectors are dust and waterproof when mated (IP68 and IP69K) with visual mating indication and offer low and high speed bus connections of 1.5Mbs to 480Mbs, high noise immunity and EMI protection with RoHS compliance. Suitable for PC and peripheral applications amongst others.
Gender = Male
Termination Method = Plug In
Body Orientation = Straight
Contact Material = Copper Alloy
Mounting Type = Panel Mount
Number of Ports = 1
USB Version = 2.0
Voltage Rating = 30 V ac
Current Rating = 1A
Maximum Operating Temperature = +70°C
Adapter Connector USB-B (USB TYPE-B), Receptacle To USB-A (USB TYPE-A), Receptacle Panel Mount, Bulkhead - Front Side Nut
USB Connectors PANEL MT USB B TYPE
RS Components, Ltd. | RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | |
---|---|---|---|---|---|
Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
Product Number | 8418897 | 8660183 | 708-1358-ND | PX0848/B | 70099108 |
Product Name | USB, DVI, HDMI Connector Adapters | USB Connectors | USB BUCCANEER REAR PANEL MOUNT, USB B TYPE IP68, A AT REAR OF PANEL | ||
Connector Type | USB | USB | USB | USB | |
Gender | Male / Plug | Female / Jack | |||
Geometry | Straight | Straight | |||
Termination | Plug In | Solder |