Smiths Interconnect, a Molex company HyperGrip® Series: Push Pull High Density Connectors

Description
HyperGrip is a circular plastic, user-configurable, color coded connector with push/pull latching design allowing for one-hand disconnect. HyperGrip is designed to meet medical industry requirements such as finger-proofing to IEC60601, flammability rated to UL94, and is compatible with most sterilization requirements. The Series includes disposable plugs and receptacles for HG2 and HG4 sizes designed to support overmolding and high volume production methods and to withstand at least 30 cycles whilst ensuring the connector performance in terms of insulation resistance, dielectric withstanding voltage, current carrying, and low level current resistance. Features & Benefits 12 19 and 33 contact positions Unrivaled premium hyperboloid contact designed to IEC62196 and SAE J1772 standards 1 A per contact IP65 sealed when mated EMI/RFI shielding option Push/pull latching design Ideal for disposable applications Disposable option for 12 and 33 way plugs and receptacles 6 Keyable positions 5 color options Part Number Selection Guide
Request a Quote Datasheet
Description
HyperGrip is a circular plastic, user-configurable, color coded connector with push/pull latching design allowing for one-hand disconnect. HyperGrip is designed to meet medical industry requirements such as finger-proofing to IEC60601, flammability rated to UL94, and is compatible with most sterilization requirements. The Series includes disposable plugs and receptacles for HG2 and HG4 sizes designed to support overmolding and high volume production methods and to withstand at least 30 cycles whilst ensuring the connector performance in terms of insulation resistance, dielectric withstanding voltage, current carrying, and low level current resistance. Features & Benefits 12 19 and 33 contact positions Unrivaled premium hyperboloid contact designed to IEC62196 and SAE J1772 standards 1 A per contact IP65 sealed when mated EMI/RFI shielding option Push/pull latching design Ideal for disposable applications Disposable option for 12 and 33 way plugs and receptacles 6 Keyable positions 5 color options Part Number Selection Guide
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
HyperGrip® Series: Push Pull High Density Connectors -  - Smiths Interconnect, a Molex company
London, United Kingdom
HyperGrip® Series: Push Pull High Density Connectors
HyperGrip® Series: Push Pull High Density Connectors
HyperGrip is a circular plastic, user-configurable, color coded connector with push/pull latching design allowing for one-hand disconnect. HyperGrip is designed to meet medical industry requirements such as finger-proofing to IEC60601, flammability rated to UL94, and is compatible with most sterilization requirements. The Series includes disposable plugs and receptacles for HG2 and HG4 sizes designed to support overmolding and high volume production methods and to withstand at least 30 cycles whilst ensuring the connector performance in terms of insulation resistance, dielectric withstanding voltage, current carrying, and low level current resistance. Features & Benefits 12 19 and 33 contact positions Unrivaled premium hyperboloid contact designed to IEC62196 and SAE J1772 standards 1 A per contact IP65 sealed when mated EMI/RFI shielding option Push/pull latching design Ideal for disposable applications Disposable option for 12 and 33 way plugs and receptacles 6 Keyable positions 5 color options Part Number Selection Guide

HyperGrip is a circular plastic, user-configurable, color coded connector with push/pull latching design allowing for one-hand disconnect. HyperGrip is designed to meet medical industry requirements such as finger-proofing to IEC60601, flammability rated to UL94, and is compatible with most sterilization requirements. The Series includes disposable plugs and receptacles for HG2 and HG4 sizes designed to support overmolding and high volume production methods and to withstand at least 30 cycles whilst ensuring the connector performance in terms of insulation resistance, dielectric withstanding voltage, current carrying, and low level current resistance.

Features & Benefits

  • 12 19 and 33 contact positions
  • Unrivaled premium hyperboloid contact designed to IEC62196 and SAE J1772 standards
  • 1 A per contact
  • IP65 sealed when mated
  • EMI/RFI shielding option
  • Push/pull latching design
  • Ideal for disposable applications
  • Disposable option for 12 and 33 way plugs and receptacles
  • 6 Keyable positions
  • 5 color options

Part Number Selection Guide

Supplier's Site Datasheet

Technical Specifications

  Smiths Interconnect, a Molex company
Product Category Electrical Connectors
Product Name HyperGrip® Series: Push Pull High Density Connectors
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

SnapTac® Series: Miniature Snap Fit Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors; Micro Connector and Nano Connector
View Details