Molex Connectors Crimp Housings, Commercial, Hi Power (10A+/ckt) 39-28-1163

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Crimp Housings, Commercial, Hi Power (10A+/ckt) - 39-28-1163 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Housings, Commercial, Hi Power (10A+/ckt)
39-28-1163
Connectors Crimp Housings, Commercial, Hi Power (10A+/ckt) 39-28-1163
NEW MINI FIT HEADER ASSY 16CKT

NEW MINI FIT HEADER ASSY 16CKT

Supplier's Site
Rectangular Connectors - 39-28-1163 - 052748-39-28-1163 - Win Source Electronics
Yishun, Singapore
Rectangular Connectors - 39-28-1163
052748-39-28-1163
Rectangular Connectors - 39-28-1163 052748-39-28-1163
Manufacturer: Molex, LLC Win Source Part Number: 052748-39-28-1163 Packaging: Bulk Number of Positions: 16 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Locking Ramp Material Flammability Rating: UL94 V-2 Applications: General Purpose, Industrial, Telecommunications Mounting: Through Hole Insulation Material: Polyamide (PA66), Nylon 6/6 Style: Board to Cable/Wire Pitch - Mating: 4.20mm Contact Finish - Mating: Tin Contact Finish Thickness - Mating: 35μin (0.90μm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 35μin (0.90μm) Insulation Color: Natural Categories: Connectors, Interconnects Status: Active Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.165" (4.20mm) Contact Length - Post: 0.138" (3.50mm) Insulation Height: 0.504" (12.80mm) Contact Shape: Square Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Molex, LLC
Win Source Part Number: 052748-39-28-1163
Packaging: Bulk
Number of Positions: 16
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Locking Ramp
Material Flammability Rating: UL94 V-2
Applications: General Purpose, Industrial, Telecommunications
Mounting: Through Hole
Insulation Material: Polyamide (PA66), Nylon 6/6
Style: Board to Cable/Wire
Pitch - Mating: 4.20mm
Contact Finish - Mating: Tin
Contact Finish Thickness - Mating: 35μin (0.90μm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 35μin (0.90μm)
Insulation Color: Natural
Categories: Connectors, Interconnects
Status: Active
Shrouding: Shrouded - 4 Wall
Row Spacing - Mating: 0.165" (4.20mm)
Contact Length - Post: 0.138" (3.50mm)
Insulation Height: 0.504" (12.80mm)
Contact Shape: Square
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Supplier's Site Datasheet
Nylon Header; 600 V; 16; 2; 0.165 in.; 1500 VAC; 6 A; 10 milliohms (Min.) - 70191048 - Allied Electronics, Inc.
Fort Worth, TX, USA
Nylon Header; 600 V; 16; 2; 0.165 in.; 1500 VAC; 6 A; 10 milliohms (Min.)
70191048
Nylon Header; 600 V; 16; 2; 0.165 in.; 1500 VAC; 6 A; 10 milliohms (Min.) 70191048
The Molex Mini-Fit family of connectors is designed for higher current/higher density applications which require design flexibility for wire-to-wire and wire-to-board configurations. Mini-Fit is ideal for power applications up to 12.0 A per circuit. The core attributes of the Mini-Fit family include: Fully isolated terminals, positive housing locks, low engagement forces and polarized housings and receptacles. Mini-Fit is UL Recognized, CSA approved and TUV Licensed. All components are lead-free and RoHS compliant.

The Molex Mini-Fit family of connectors is designed for higher current/higher density applications which require design flexibility for wire-to-wire and wire-to-board configurations. Mini-Fit is ideal for power applications up to 12.0 A per circuit. The core attributes of the Mini-Fit family include: Fully isolated terminals, positive housing locks, low engagement forces and polarized housings and receptacles. Mini-Fit is UL Recognized, CSA approved and TUV Licensed. All components are lead-free and RoHS compliant.

Supplier's Site
Connector, Header, 16Pos, 2Row, 4.2Mm; Connector Systems Molex - 38C9744 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 16Pos, 2Row, 4.2Mm; Connector Systems Molex
38C9744
Connector, Header, 16Pos, 2Row, 4.2Mm; Connector Systems Molex 38C9744
CONNECTOR, HEADER, 16POS, 2ROW, 4.2MM; Connector Systems:Power, Wire-to-Board; Pitch Spacing:4.2mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Contact Termination Type:Through Hole Straight; Product Range:Mini-Fit Jr. 5566 SeriesRoHS Compliant: Yes

CONNECTOR, HEADER, 16POS, 2ROW, 4.2MM; Connector Systems:Power, Wire-to-Board; Pitch Spacing:4.2mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Contact Termination Type:Through Hole Straight; Product Range:Mini-Fit Jr. 5566 SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
New Mini Fit Header Assy 16Ckt Rohs Compliant Molex - 26AC7232 - Newark, An Avnet Company
Chicago, IL, United States
New Mini Fit Header Assy 16Ckt Rohs Compliant Molex
26AC7232
New Mini Fit Header Assy 16Ckt Rohs Compliant Molex 26AC7232
NEW MINI FIT HEADER ASSY 16CKT ROHS COMPLIANT: YES

NEW MINI FIT HEADER ASSY 16CKT ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Win Source Electronics Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 39-28-1163 052748-39-28-1163 70191048 38C9744 26AC7232
Product Name Connectors Crimp Housings, Commercial, Hi Power (10A+/ckt) Rectangular Connectors - 39-28-1163 Nylon Header; 600 V; 16; 2; 0.165 in.; 1500 VAC; 6 A; 10 milliohms (Min.) Connector, Header, 16Pos, 2Row, 4.2Mm; Connector Systems Molex New Mini Fit Header Assy 16Ckt Rohs Compliant Molex
Connector Type Rectangular Connectors, Heavy Duty Wire to Board Connector Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

6-Pole Socket - 11042-BX - Littelfuse, Inc.
Specs
Connector Type Automotive Connector
Termination Brass
View Details
solder terminal, insulated, 3-pole, Audio Plug/Sockets, 3.5 mm - 4832.3300 - SCHURTER Inc
Specs
Connector Type Audio / Video
Gender Male / Plug
Termination solder terminal nickel-plated
View Details
M40/M58 Series: Robust High Power Circular Connectors -  - Smiths Interconnect
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Circular Metal Push Pull Indoor Connector IP50 - B Series - Shenzhen Beike(Bexkom) Electronics Co., Ltd.
Shenzhen Beike(Bexkom) Electronics Co., Ltd.
Specs
Connector Type Automotive Connector; Circular / Cylindrical Connectors; Hospital Grade / Medical
Gender Male / Plug; Female / Jack
Geometry Straight
View Details