BEXKOM Electronics Co., Ltd. Circular connector / metal push pull indoor shielding outdoor / IP50 B Series

Description
The indoor series product is a circular push-pull self-locking connector with a double-layer metal shell with 360 degree EMC shielding function. It has a waterproof rating of IP50 and is more suitable for indoor use. This series products are the earliest products developed by our company. They have complete models and sizes. The number of cores ranges from 2 cores to 40 cores, and the shell size ranges from size 00 to size 4. There are many structural styles for customers to have many choose. This series products have low cost and short delivery time, which can save costs and shorten the delivery time for customers. The average delivery time is within 2weeks.
Description
The indoor series product is a circular push-pull self-locking connector with a double-layer metal shell with 360 degree EMC shielding function. It has a waterproof rating of IP50 and is more suitable for indoor use. This series products are the earliest products developed by our company. They have complete models and sizes. The number of cores ranges from 2 cores to 40 cores, and the shell size ranges from size 00 to size 4. There are many structural styles for customers to have many choose. This series products have low cost and short delivery time, which can save costs and shorten the delivery time for customers. The average delivery time is within 2weeks.

Suppliers

Company
Product
Description
Supplier Links
Circular connector / metal push pull indoor  shielding outdoor / IP50 - B Series - BEXKOM Electronics Co., Ltd.
Guangdong, China
Circular connector / metal push pull indoor shielding outdoor / IP50
B Series
Circular connector / metal push pull indoor shielding outdoor / IP50 B Series
The indoor series product is a circular push-pull self-locking connector with a double-layer metal shell with 360 degree EMC shielding function. It has a waterproof rating of IP50 and is more suitable for indoor use. This series products are the earliest products developed by our company. They have complete models and sizes. The number of cores ranges from 2 cores to 40 cores, and the shell size ranges from size 00 to size 4. There are many structural styles for customers to have many choose. This series products have low cost and short delivery time, which can save costs and shorten the delivery time for customers. The average delivery time is within 2weeks.

The indoor series product is a circular push-pull self-locking connector with a double-layer metal shell with 360 degree EMC shielding function. It has a waterproof rating of IP50 and is more suitable for indoor use. This series products are the earliest products developed by our company. They have complete models and sizes. The number of cores ranges from 2 cores to 40 cores, and the shell size ranges from size 00 to size 4. There are many structural styles for customers to have many choose. This series products have low cost and short delivery time, which can save costs and shorten the delivery time for customers. The average delivery time is within 2weeks.

Supplier's Site

Technical Specifications

  BEXKOM Electronics Co., Ltd.
Product Category Electrical Connectors
Product Number B Series
Product Name Circular connector / metal push pull indoor shielding outdoor / IP50
Connector Type Automotive Connector; Circular / Cylindrical Connectors; Hospital Grade / Medical
Gender Male / Plug; Female / Jack
Geometry Straight
Termination Solder/PCB/Crimp
Mounting Cable End
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2002-1611/1000-542-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 12 to 22 AWG
View Details
PCB Connectors - NCK-ML2G-D - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details
Banana Socket - 9210 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details
DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details