16 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Coupling Nut
Series 1 sealed single piece circular plastic connectors made from UL 94V-0 black thermoplastic with a pre-installed, bonded peripheral seal made of grey elastomer. This Series 1 sealed circular plastic connector range consists of square flange receptacles, free-hanging receptacles and plugs, please refer to table for details. The square flange receptacle versions of these Series 1 circular plastic connectors use flange seals, see stock numbers 362-4429, 362-4441 and 362-4457 typically.
Number of Contacts = 16
Gender = Male
Mounting Type = Free Hanging
Connector Size = Standard
Termination Method = Through Hole
Shell Size = 17
Contact Gender = Female
Mating Type = Keyed
Body Orientation = Straight
Series = Series 1
Series 1 sealed single piece circular plastic connectors made from UL 94V-0 black thermoplastic with a pre-installed, bonded peripheral seal made of grey elastomer. This Series 1 sealed circular plastic connector range consists of square flange receptacles, free-hanging receptacles and plugs, please refer to table for details. The square flange receptacle versions of these Series 1 circular plastic connectors use flange seals, see stock numbers 362-4429, 362-4441 and 362-4457 typically.
Number of Contacts = 16
Gender = Male
Mounting Type = Free Hanging
Connector Size = Standard
Termination Method = Through Hole
Shell Size = 17
Contact Gender = Female
Mating Type = Keyed
Body Orientation = Straight
Series = Series 1
Delivery on production packaging - Bag. This product is non-returnable.
SLD CPC PLUG ASSY17-16STD SX
Plug, Number of Positions 16, Plastic Shell, Nylon Housing, Black , Connector
One-piece design includes a wire entry seal that protects the rear of the connector and a peripheral seal that protects the connector interface.
Material and Finish. Housing: Thermoplastic, UL 94V-O rated, black. Seal: Elastomer, gray.
These connectors use Series 1 contacts located on page .
CIRCULAR CONNECTOR PLUG SIZE 17 16 POSITION FREE HANGING; Product Range:CPC Series 1; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:16Contacts;
DigiKey | RS Components, Ltd. | Heilind Electronics, Inc. | Allied Electronics, Inc. | Newark, An Avnet Company | |
---|---|---|---|---|---|
Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
Product Number | 796274-1-ND | 7561054 | 796274-1 | 70086932 | 16H6258 |
Product Name | Circular Connector Housings | Connectors Circular, Industrial - Plastic | Plug; 16; Plug; Wire; 17; Plastic; 15/16 in. - 20 UNEF-2A; Free Hanging; Nylon | Circular Connector Plug Size 17 16 Position Free Hanging; Product Range Amp - Te Connectivity | |
Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors |
Mounting | Free Hanging (In-Line) | Free Hanging | Free Hanging | ||
Gender | Male / Plug; Female / Jack | Male / Plug | Male / Plug | ||
Geometry | Straight | Straight |