Description
Schurter 4832.1320 Jack Connector
"3.50mm (0.141"", 1/8"", Mini Plug) - Headphone Phone Plug Stereo (3 Conductor, TRS) Connector Solder"
| SCHURTER Inc | RS Components, Ltd. | DigiKey | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 4832.1320 | 8693196 | 486-4715-ND |
| Product Name | Plug, solder terminal, insulated, 3-pole, Audio Plug/Sockets, 3.5 mm | Jack Plugs & Sockets | Audio Connectors |
| Connector Type | Audio / Video | Audio / Video; Phone Jack / Plug | |
| Gender | Male / Plug; Female / Jack | Male / Plug | Male / Plug |
| Geometry | Right Angle | Right Angle | |
| Termination | solder terminal nickel-plated | Solder |