Yaohua Electric Group Datasheets for Circuit Breakers
Circuit breakers are mechanical switching devices capable of breaking currents under specified abnormal circuit conditions.
Circuit Breakers: Learn more
| Product Name | Notes |
|---|---|
| 3HM1(CMl) series of moulded case circuit breaker is one of our new type products developed and manufactured by adopting international advance technology. It is supplied with rated voltage 660V and... | |
| 3HM2(NS) series moulded case circuit breaker is one of new type breakers which this company adopts international advance design,manfacture technology to develop.The rated insulating voltage is 950V.Suitable for AC 50Hz(60Hz),rated... | |
| 3HM3 series moulded case circuit breaker,it’s applicable circuit of AC 50Hz(or 60Hz),rated insulation voltage 660V,rated operating voltage under AC 660V,250V(DC),rated operating current 1OA-800V,for distribute energy of electricity and infrequent making... | |
| C60N series circuit breaker belongs to the advanced level of the nineties in the international instead of the old generation of C45N.and they also have many merits of high protective... | |
| DZ108(3VE)is suitable in AC circuit of 50Hz or 60Hz,voltage up to 660V and current up to 660V and current up tO 0.1~63A.Be used tO prevent small capacity motor and circuits... | |
| DZ108(3VU1) is suitable in AC circuit of 50Hz or 60Hz,voltage up to 660V and current up to 660V and current up to 0.1~63A.Be used to prevent small capacity motor and... | |
| DZ47(C45N) series drcuit breaker is used in lighting distribution system or motor distribuition system for protecting over-load and short-circuit in the system.The product is neoteric in structure,light in weight,reliable and... | |
| It is suitable for ship or land,AC 50Hz or 60Hz rated insulative voltage 660V or DC up to 250V circuit for unfrequent OE-and-off switchings.The circuit breaker has overload and short-circuit... | |
| K mini circuit breakers is mainly suitable for overload and short circuit protection.It is especially used for illumination and distribution in industry and commerce.It is of pleasing out-look,light weight,reliable performance,high... | |
| MY mini circuit breakers are mainly suitable for overload and short circuit protection especially used for illumination and distribution in industry and commerce,have beautiful outlook & high breaking capacity etc.Their... | |
| NF series mould case circuit breaker is a kind of economic breaker,having the features as following,such as steady and reliable property,reasonable structure,beautiful style,small volume etc,this breaker applies to the circuit... | |
| PX260 mini circuit breaker to the advanced level of the 20℃in the world.They have the characteristics of small size,high sensitivity,long using life and strong protective functions for shortage and overload.The... | |
| S060 mini circuit breaker is mainly suitable for overload and short circuit protecion within the circuit of AC 50/60Hz,rated voltage of single pole 240V,two or three poles up to 415V... | |
| The circuit breakers are suitable used in AC and DC 32A and below electric circuits Of 50Hz.up to 380V and up to DC250V respectively,for protection of electrical circuits and apparatus... | |
| This product is suitable for using in circuit up tO AC660V or 440V and current 0.1 to 16A.It can be used for protection of overload and short circuit of 3-phase... | |
| This protective-conductor mini circuit breaker has features of new structure,excellent performance,easy installation,high breaking capacity.It is mainly used fOr overload and short circuit protection of AC 50Hz or 60Hz,rated voltage of... | |
| W40 series miniature circuit breaker has small size.light weight.novel structure and excellent performance.They are mounted in the illuminating distribution board and used in guesthouses,block of flats,high buildings,squares,ai rports,airway stations,plants and... |