Yaohua Electric Group Datasheets for Welding, Brazing, and Soldering Equipment
Welders and welding machines include all manner of devices used for welding, brazing and soldering.
Welding, Brazing, and Soldering Equipment: Learn more
| Product Name | Notes |
|---|---|
| @adopts IGBT module technolagy @soft-switching technolagy brings higher efficiency and more stable performance @automatic compensation for voltage fluctuation, can work against input voltage fluctuation(V± ; 15%) @small splashing, | |
| @adopts IGBT module technology @suitable for welding metal plate with thickness above 1.0mm @soft-switching technology bring higher efficiency and more stable performance @both output current and voltage could be adjustable,... | |
| @IGBT high frequency soft switch transform high efficiency and reliability @MCU controlled technology, multi-function in one machine, convenient to use @foot pedal to control current is optional @passive power factor... | |
| @suitable for welding metal plate with thickness above 0.8mm @low cost but with high efficiency @both output current and voltage could be adjustable to satisfy different welding requirement @small splashing,... | |
| @support TIG & MMA two kinds of welding @adopts IGBT module technoolgy @soft-switching technology brings higher efficiency and more stable performance @automatic compensation for voltage fluctuation, can work against input... | |
| @support TIG & MMA two kinds of welding @MOSFET inverter circuit, high frequency arc starting @compact, portable, highly effective, low power consumption @automatic compensation for voltage fluctuation, can work against... | |
| @support TIG&MMA two kinds of welding @compact and portable, easy and simple to operate @start arc easily, stable welding arc, deep weld pool and beatiful welding shape @suitable for welding... | |
| @totally 5.5KG, compact and portable, easy and simple to operate @start arc easily, stable welding arc, deep weld pool and beatiful welding shape @hot striking arc current is adjustable which... |