Yaohua Electric Group Datasheets for Instrument Transformers
nstrument transformers are used to step-down current or voltage to measurable values. They provide standardized, useable levels of current or voltage in a variety of power monitoring and measurement applications.
Instrument Transformers: Learn more
| Product Name | Notes |
|---|---|
| The technical data 1.1 Main technical data see table l. 1.2 Limited three-prase burden 120VA,accur-acy classO.5 in circuit with measurement instrument. 1.3 Voltage won’t appear when no earthing fault between... | |
| The technical data 1.1 The current transformer can keep working at rated current of 1.1 multiple. 1.2 Power frequency testing voltage:beween the primary and secondary to earthing of voltage 42KV... | |
| The technical data 1.1 the type current transformer is a kind of steel tank oil-immersed type of current and electric energy measurement and relaying protection to system with the frequency... | |
| The technical data Performance conforms with IEC standard and GBl208-97“Current Transformer” 1.Rated insulation level; 2.The power factor of burden:0.8(lagging); 3.Partial discharge level is in accordance with GB5583 and IEC44-4“Measurement” of... | |
| The technical data 1.1 Rated insulation lever(see table 1) 1.2 Rated primary voltage.Rated secondary voltage.Accur4acy class and rated output. Accuracy or rated output only one alternative. 1.3 The power factor... | |
| The technical data 1.1 Rated voltage:35kV 1.2 Maximum working voltage:40.5kV. 1.3 Rated primary current:5,10,15,20,3 0,40,50,75,100,150,2 00,300,400,500,600,7 50,800,1000,1200,150 0,2000A. 1.4 Rated secondary current:5A. | |
| The technical data Rated primary voltage(U1n):6/√3,10 /√3 kV Highest service voltage(U1m):7.2/√3, 12/√3kV Residual voltage winding Rated secondary voltage:0.1/√3 kV Rated voltage of residual voltage winding:0.1/3 kV Secondary winding | |
| Type LZZBJ 12-12 current transformer is used for metering and protective relaying purposes for installation in indoor up to 10KV rated voltge frequency 50Hz,The current transformer is used for metering... |