MidNite Solar, Inc. Datasheets for Circuit Breakers
Circuit breakers are mechanical switching devices capable of breaking currents under specified abnormal circuit conditions.
Circuit Breakers: Learn more
| Product Name | Notes |
|---|---|
| 10, 15, & 20 amp 120VAC branch circuit rated 489A din rail mount.10,000 AICAll MidNite circuit breakers hold 100% rated current independent of ambient temperature. Listed for US & Canada... | |
| 125amp 125VDC Panel MountAIC 10,000 at 125VDCAll MidNite circuit breakers hold 100% rated current independent of ambient temperature. Listed for US & Canada | |
| 125VDC 3/8†studs 1.5â€AIC 50,000 at 125VDCAll MidNite circuit breakers hold 100% rated current independent of ambient temperature. Listed for US & Canada | |
| 15, 20 amp 120/240 VAC Branch circuit rated 489 two pole.10,000 AICAll MidNite circuit breakers hold 100% rated current independent of ambient temperature. Listed for US & Canada | |
| 150VDC din rail mount breaker (13mm wide) 250V. Always in stock!MNEPV breakers are the same as CBI QY breakers except the standard used is inadequate for the solar industry. MidNite... | |
| 16 or 20 Amp 600 VDC panel mount breaker. All MidNite circuit breakers hold 100% rated current independent of ambient temperature. Listed for US & Canada | |
| 20/50 Amp 300 VDC 4 pole din rail mount breaker. All MidNite circuit breakers hold 100% rated current independent of ambient temperature.Listed for US & Canada | |
| 30, 40, 50, 60 amp 120VAC Supplementary protection 1077 din rail mount3,000 AICAll MidNite circuit breakers hold 100% rated current independent of ambient temperature. Listed for US & Canada | |
| 30, 50, 60 amp 120/240 VAC Supplementary protection 1077 two pole.3,000 AICAll MidNite circuit breakers hold 100% rated current independent of ambient temperature. Listed for US & Canada | |
| 5, 10, 15, 20, 30, 40, 50, 60, 70, 80, 90, 100 amp 150VDC Panel Mount. 10,000 AICAll MidNite circuit breakers hold 100% rated current independent of ambient temperature. Listed... | |
| 50 amp 300VDC ground fault protector (NRTL listed breaker assembly).10,000 AICAll MidNite circuit breakers hold 100% rated current independent of ambient temperature. Listed for US & Canada | |
| 60 or 80 Amp 300 VDC panel mount breaker.10,000 AICAll MidNite circuit breakers hold 100% rated current independent of ambient temperature. Listed for US & Canada | |
| 63 amp 150VDC DC ground fault protector (NRTL listed breaker assy).NEC2008 requires DC-GFP’s on all solar installations.10,000 AICAll MidNite circuit breakers hold 100% rated current independent of ambient temperature. Listed... | |
| 7, 10, 12, 15, 20, 30, 50 amp 300VDC din rail mount breaker.10,000 AICMNEPV breakers are the same as CBI QY breakers except the standard used is inadequate for the... | |
| 80 amp 150VDC DC ground fault protector (NRTL listed breaker assy) ½ amp trip mechanism connects between battery negative and earth ground NEC2008 requires DC-GFP’s on all solar installations.10,000 AICAll... | |
| MidNite breakers have been evaluated by ETL to 150VDC and are listed for US and Canada. All of the NRTL listings still apply. Breakers ordered under the CBI part numbering... | |
| White 15, 30, 50, 60 amp 277VAC Supplementary protection 1077 single pole.3,000 AICAll MidNite circuit breakers hold 100% rated current independent of ambient temperature. 15 amp 30, 50, 60 Listed... | |
| White 30, 50, 60 amp 277VAC Supplementary protection 1077 double pole3,000 AICAll MidNite circuit breakers hold 100% rated current independent of ambient temperature. Listed for US & Canada | |
| White or black 30, 50 amp 277VAC Supplementary protection 1077 triple pole.3,000 AIC All MidNite circuit breakers hold 100% rated current independent of ambient temperature. Listed for US & Canada... |