MidNite Solar, Inc. Datasheets for Photovoltaic (PV) / Solar Combiners

Photovoltaic (PV)/solar combiners provide a cumulative voltage from PV panels and PV panel strings, before routing power to a controller or inverter. Off-grid and large grid-tied systems benefit from the overcurrent protection and convenience of these devices.
Photovoltaic (PV) / Solar Combiners: Learn more

Product Name Notes
Enclosure only(For 150 VDC charge controllers and 600 VDC gridtie inverters) (The most popular PV combiner in North America.) Gray aluminum type 3R rainproof enclosure with insulating dead front, will...
Enclosure only(For 150 VDC charge controllers and 600 VDC gridtie inverters)Gray aluminum type 3R rainproof enclosure with deadfront, will accept three 150VDC (MNEPV) breakers or two 600 VDC fuse holders.
Enclosure only(For 200 and 250 VDC charge controllers) Gray aluminum type 3R rainproof enclosure with insulating dead front, will accept three 300 VDC MidNite Solar breakers (Not Included). Listed by...
Enclosure only(For 200/300 VDC charge controllers) Gray aluminum type 3R rainproof enclosure with insulating dead front, will accept 6 300VDC breakers. Listed by ETL for US & Canada
Enclosure onlyNOW SHIPPING WITH BOTH TWIN PV MINUS AND PLUS BUSBARS(For 150 VDC charge controllers and 600 VDC gridtie inverters) Gray aluminum type 3R rainproof enclosure with insulating dead front,...
Enclosure onlyThis 3R enclosure is for up to 100,000 watt 600 VDC gridtie inverters. Listed by ETL for US & Canada
Enclosure onlyThis 3R enclosure is for use with 300VDC breakers for high powered, high voltage off-grid applications. Listed by ETL for US & Canada
Enclosure onlyThis 3R MNPV16-24 PV combiner can hold up to 24 single pole 150VDC breakers. Listed by ETL for US & Canada