MidNite Solar, Inc. Datasheets for Busbars and Busways

Busways and busbars (conductor bars)  provide current to distant or moving points along the path of an electrification system.
Busbars and Busways: Learn more

Product Name Notes
(Midnite Short Busbar) Shorter version of the insulated bus bars. These are useful for PV+ input on the narrow OB E-Panel and for a separate PV- bus bar for charge...
1/8†thick busbar for use with the MNPV12 combiner.
1/8†thick tin plated copper accommodates up to three 300VDC MidNite circuit breakers.
2.3†long. Two 1/0 & four #6 wire slots. Comes with mounting screw& nut #10-32 x 7/8â€. Made in USA, UL and CSA recognized.
280 amps, Same busbar used in the Nottagutter. Five, 5/16 studs for battery connections. Comes with auxiliary terminal busbar for six small wires #14-1/0.
3.45†long with Green screws! Two 1/0 & seven #6 wire slots. Comes with mounting screws. Made in USA, UL and CSA recognized.
8 studs for multiple paralleled battery strings. Breaker is sold separately.
Four 1/0 & eleven #6 useable wire slots. Comes with two lengths of 10-32 screws. Both copper and aluminum wire is acceptable for use with these busbars.
MNPV6 BUSBAR This .093†thick copper bus has six fingers spaced at ½â€ (13mm) intervals Two box lugs are provided to accommodate 14-1/0 AWG wire.
Mounts on 500 shunt. Same busbar used in the Nottagutter. Four battery cable studs and six position aux terminal busbar.Shunt sold separately.
These busbar insulator covers help protect from accidental shorts.MN1/0LBBC-W (Long white)MN1/0SBBC-W (Short white)MN1/0LBBC-R (Long red)MN1/0SBBC-R (Short red)MN1/0LBBC-G (Long green)MN1/0SBBC-G (Short green)MN1/0LBBC-BLK (Long black)MN1/0SBBC-BLK (Short black)
This .063†thick copper bus has four fingers spaced at ¾â€ (19mm) intervals One box lug is provided that accommodates 14-1/0 AWG wire.
This .093†thick copper bus has three fingers spaced at ½â€ (13mm) intervals one box lug is provided to accommodate 14-1/0 AWG wire.
Without insulators. Comes with 10-32 screws. Busbar 4.63†UL and CSA recognized. Made in USA.