Underwater Kinetics Datasheets for Carrying Cases and Equipment Cases
Carrying cases and equipment cases protect contents from impact, shock, vibration, rain, and dust.
Carrying Cases and Equipment Cases: Learn more
| Product Name | Notes |
|---|---|
| "Outside or indoors, delicate equipment must be protected when not in use from crushing, moisture, dust, corrosive gasses, vibration, UV light, theft, etc. The tough UltraCase® all environmental protection container's... | |
| "The LoadoutCase® all weatherproof container is based on a proprietary polypropylene resin blend. Great for protecting delicate dive gear, photographic equipment, boating instrumentation and other travel sensitive items." | |
| "The LoadoutCase® all weatherproof container is based on a proprietary polypropylene resin blend. Great for protecting valuable contents including instrumentation, sales presentation packages, test equipment, photographic equipment and other delicate... | |
| "The LoadoutCase® all weatherproof container is based on a proprietary polypropylene resin blend. The pluck foam filling can be easily customized to protect all shapes of delicate objects. Great for... | |
| The ring is solvent welded in place 0.5 inch below the rim of the case. Brass threaded inserts (8-32) are embedded in the ring for rigid attachment of an instrument... |