Underwater Kinetics Datasheets for Industrial Containers
Industrial containers are used for containing materials, shipping and storage. These containers include bags, basins, bins, boxes, buckets, crates, cylinders, drums, IBCs, tanks, and ISO containers.
Industrial Containers: Learn more
| Product Name | Notes |
|---|---|
| "Outside or indoors, delicate equipment must be protected when not in use from crushing, moisture, dust, corrosive gasses, vibration, UV light, theft, etc. The tough UltraCase® all environmental protection container's... | |
| "The LoadoutCase® all weatherproof container is based on a proprietary polypropylene resin blend. Great for protecting delicate dive gear, photographic equipment, boating instrumentation and other travel sensitive items." | |
| "The LoadoutCase® all weatherproof container is based on a proprietary polypropylene resin blend. Great for protecting valuable contents including instrumentation, sales presentation packages, test equipment, photographic equipment and other delicate... | |
| "The LoadoutCase® all weatherproof container is based on a proprietary polypropylene resin blend. The pluck foam filling can be easily customized to protect all shapes of delicate objects. Great for... | |
| "The UltraBoxâ„¢ weatherproof containers are tough as nails, o-ring sealed against water and airborne particles and built to accommodate an electronic panel in either the lid or bottom of the... | |
| "This injection molded case is made from premium high-impact ABS plastic and fit with a water tight, dust tight o-ring seal making it extremely tough and resistant to scratches, dents... | |
| "This injection molded waterproof case is made from premium high-impact ABS plastic and fit with a water tight, dust tight o-ring seal making it extremely tough and resistant to scratches,... | |
| The ring is solvent welded in place 0.5 inch below the rim of the case. Brass threaded inserts (8-32) are embedded in the ring for rigid attachment of an instrument... |