Underwater Kinetics Datasheets for Boxes and Crates
Boxes and crates are rigid, typically square or rectangular containers that may include a cover. They are used for all types of handling and storage applications.
Boxes and Crates: Learn more
| Product Name | Notes |
|---|---|
| "The UltraBoxâ„¢ weatherproof containers are tough as nails, o-ring sealed against water and airborne particles and built to accommodate an electronic panel in either the lid or bottom of the... | |
| "This injection molded case is made from premium high-impact ABS plastic and fit with a water tight, dust tight o-ring seal making it extremely tough and resistant to scratches, dents... | |
| "This injection molded waterproof case is made from premium high-impact ABS plastic and fit with a water tight, dust tight o-ring seal making it extremely tough and resistant to scratches,... | |
| The ring is solvent welded in place 0.5 inch below the rim of the case. Brass threaded inserts (8-32) are embedded in the ring for rigid attachment of an instrument... |