METCASE Datasheets for Rack Enclosures
Rack enclosures (rack cabinets, laboratory enclosures) are used to house standard 19 in. rack-mounted components or other standard-sized devices. They are designed to protect personnel from accidental injury and to prevent the ingress of environmental contaminants such as dust and water.
Rack Enclosures: Learn more
| Product Name | Notes |
|---|---|
| Bespoke metal enclosures and sheet metal parts Fully bespoke electronic enclosures can be created using our standard case components such as diecasting's and extrusion profiles or from fully fabricated sheet... | |
| Customized enclosures for OEM Electronics Benefit from METCASE’s extensive customizing service. They can supply fully finished custom electronic enclosures with all the necessary modifications for mounting your PCBs, displays, connectors... | |
| Modern 19" rack mount enclosures Stylish range of 19" rack cases in aluminum Conforms to DIN 41494 & IEC 297-1 Heights: 2U and 3U in two standard depths Attractive diecast... | |
| Modern Desktop Mini-Rack Enclosures to DIN 41494 and IEC 297-1 Cohesive design with no visible fixing screws. Robust yet lightweight aluminum construction Designed to accept standard subracks, chassis and front... | |
| Robust 19" rack mount enclosures Exclusive range of 19" rack cases in aluminum Conforms to DIN 41494 & IEC 297-1 Heights: 1U, 2U and 3U Three standard depths, custom sizes... | |
| Stylish 3U Instrument Enclosures Modern 10.5" and 19" width rack mount cases Robust yet lightweight aluminum construction Conforms to DIN 41494 & IEC 297-1 Designed to accept standard 3U subracks,... | |
| Universal design for mounting to any standard 19" rack or cabinet. Conforms to DIN 41494 and IEC 297-1 Allow easy installation of equipment that does not have any built-in rack... | |
| Universal rack mount enclosures Versatile 19 inch rack cases in 1U to 6U sizes Conforms to DIN 41494 & IEC 297-1 Very modern design incorporating ergonomic front panel handles Super-deep... | |
| Versatile 1U rack mount enclosures Modern aluminum 19 inch rack mount cases Conforms to DIN 41494 and IEC 297-1 Attractive design incorporating unique 'comfort-handles' Robust folded case body with removable... |