METCASE Datasheets for NEMA and IP Enclosures
NEMA and IP enclosures are designed to house electrical components, protect personnel from accidental injury, and prevent the ingress of environmental contaminants such as dust and water. NEMA enclosures are rated by the National Electrical Manufacturers Association (NEMA) and designed for hazardous or non-hazardous locations and indoor or outdoor use. Ingress protection (IP) enclosures provide protection against foreign objects and moisture.
NEMA and IP Enclosures: Learn more
| Product Name | Notes |
|---|---|
| Heavy duty sealed diecast boxes Robust diecast enclosures for electronics equipment Highly durable and shock resistant design Standard IP 65 (NEMA 4) neoprene sealing gasket Aluminum alloy ADC-12 (Al-Si-Cu based)... | |
| Sloping front terminal enclosures For desktop and wall mounted applications Very robust design in three sizes Two standard colors light grey or black Optional IP 54 protection class (VDE tested)... | |
| Universal diecast aluminum enclosures Versatile diecast boxes for electronics equipment Highly durable and shock resistant design RFI/EMI shielding properties Aluminum alloy ENAC 44200 Lid fitted with M3 machine screws Temperature... |