SST Sensing Ltd. Datasheets for Level Switches

Level switches is a generic search term for devices that are used to detect liquid or powder levels, or interfaces between liquids. These level measurements are indicated via an electrical switching action.
Level Switches: Learn more

Product Name Notes
Details Built-in protection against reverse polarity, ESD, and transient over-voltage Operates over a broad supply voltage range Push-pull output (sourcing/sinking up to 100mA) suitable for directly driving small loads Optional...
Details Built-in protection against reverse polarity, ESD, transient over-voltage, and short circuits Compatible with wide supply voltage ranges N and P type outputs capable of sourcing or sinking up to...
Details Certified to ATEX, UKCA, and IECEx standards Classification: II 1 G Ex ia T4 Ga with an operating temperature range of -30°C to +80°C (-22°F to +176°F) Additional classification:...
Details Compact fluid level sensor Optical sensing only – electronics not included Customer is responsible for integrating the sensor into their system Available in 3-wire (common cathode/emitter) and 4-wire (galvanically...
Details Designed for demanding environments requiring a rugged metal body and wide temperature tolerance Integrated protection against reverse polarity, ESD, over-voltage transients, and short circuits Operates over a broad supply...
Details Engineered for applications that demand a durable metal housing and larger mounting threads for external installation Built-in protection against reverse polarity, ESD, and voltage transients ensures reliable operation Compatible...
Details Honeywell Alternative Series Solid state technology Compact Digital output Pre-wired Electrically robust The LLC Series Liquid Level Switches feature a design similar to SST’s liquid level switches, with the...
Details Protection against reverse polarity, ESD, transient over-voltage, and short circuits Compatible with wide supply voltage ranges N and P-type output options, capable of sourcing or sinking up to 1A,...