Extra-Large Pushbutton Enclosures with Panels are designed to hold 30.5-mm and 22.5-mm pushbuttons and switches, with 2.50-in. (64-mm) center-to-center of pushbutton holes.
Enclosure,25 Push Button,Steel,XL - Industrial Push Buttons, Pilot Lights & Control Stations - Push Button & Control Station Enclosures
nVent Electric | RS Components, Ltd. | |
---|---|---|
Product Category | Industrial Enclosures | Industrial Enclosures |
Product Number | E25PBY25M | 9018041 |
Product Name | Extra-Large 30.5-mm and 22.5-mm Pushbutton Enclosures with Panels, Type 12 | |
Type | Pushbutton Enclosures | Pushbutton Enclosures |
Length | 16 inch (406 mm) | |
Width | 15 inch (381 mm) |