Weidmüller's Industrial Ethernet connection technology is the optimal solution for the infrastructure in your machine, plant or factory building. Everything you need for connection technology from one source.
The benefits for you:
Weidmuller | |
---|---|
Product Category | Industrial Enclosures |
Product Number | IE-OM-V04P-K21-2L |
Product Name | Passive Industrial Ethernet IP65 Junction Boxes / Connectors V4 - Metal Double Junction Box |
Type | Junction Box |
Shape | Rectangular |
Length | 5.83 inch (148 mm) |
Width | 4.45 inch (113 mm) |
Depth | 2.24 inch (57 mm) |