TEKO Enclosures, Inc. Front Panel Cases KL22.9

Description
FEATURES: Practical instrument enclosures in polystyrene (UL 94 HB) Ideal for desk-top or portable devices Top & Base panels are ventilated Supply: Top, base & 2 aluminum panels Colors: black RAL 9004 or light gray RAL 9018 Internal PCB pillars Easy assembly by eight self-tapping screws Machining, printing and special colors on demand

Suppliers

Company
Product
Description
Supplier Links
Front Panel Cases - KL22.9 - TEKO Enclosures, Inc.
Bridgeville, PA, USA
Front Panel Cases
KL22.9
Front Panel Cases KL22.9
FEATURES: Practical instrument enclosures in polystyrene (UL 94 HB) Ideal for desk-top or portable devices Top & Base panels are ventilated Supply: Top, base & 2 aluminum panels Colors: black RAL 9004 or light gray RAL 9018 Internal PCB pillars Easy assembly by eight self-tapping screws Machining, printing and special colors on demand

FEATURES:

  • Practical instrument enclosures in polystyrene
    (UL 94 HB)
  • Ideal for desk-top or portable devices
  • Top & Base panels are ventilated
  • Supply: Top, base & 2 aluminum panels
  • Colors: black RAL 9004 or light gray
    RAL 9018
  • Internal PCB pillars
  • Easy assembly by eight self-tapping screws
  • Machining, printing and special colors on
    demand
Supplier's Site

Technical Specifications

  TEKO Enclosures, Inc.
Product Category Industrial Enclosures
Product Number KL22.9
Product Name Front Panel Cases
Length 7.01 inch (178 mm)
Unlock Full Specs
to access all available technical data

Similar Products

IP68 High Performance Waterproof Junction Box - WG-J Series - Takachi Electronics Enclosure Co., Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 2.17 to 3.54 inch (55 to 90 mm)
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Metal and Non-Metal Enclosures -  - Automationdirect.com
Specs
Type Electronic and Instrument Enclosures (optional feature); Operator Station (optional feature); Pushbutton Enclosures (optional feature); Rack Enclosures (optional feature); Junction Box (optional feature); Modular enclosure (optional feature)
Shape Rectangular (optional feature); Square (optional feature)
Material Aluminum (optional feature); Steel (optional feature); Steel - Stainless (optional feature); Fiberglass (optional feature); Polycarbonate (optional feature); ABS (optional feature)
View Details