Key Features
Alternatives
Photo Features
1591 Series enclosures are available in four colors.
Integral card guides accept 1.5 mm (0.062”) P.C. cards. Machine screws thread into brass bushing to attach the lid.
Available with wall mounting flanges molded into the lid.
Also available with an accessory flange attached to the bottom.
P.C. Board Card Adaptors:
Part Number 1591Z6 - Package of 6
Part Number 1591Z50 - Package of 50
Part Number 1591Z100 - Package of 100
Hardware:
Box Plastic, ABS Gray Cover Included 6.524" L x 2.787" W (165.71mm x 70.79mm) X 1.141" (28.98mm)
The Hammond 1591 series is a multi-purpose plastic enclosure ideally suited for mounting printed circuit boards (PCBs) horizontally. The internal sides of the enclosure are smooth for easy connector installation. Each enclosure has 2 PC board standoffs moulded into the interior and a lap joint construction which provides IP54 protection against the access of dust and splashing water. The Hammond 1591 series is perfect for applications where repetitive assembly and disassembly are required.
Two piece lap joint construction. Provides protection against dust accumulation and splashing water. Integral card guides accept 1.5mm PC cards. Lid secured with M3 x 10 mm machine screws, threaded into tapped integral brass bushings. Dimensions do not include the lid (add 4mm to height for the lid)
Body Material = ABS
External Dimensions = 165 x 71 x 29mm
External Length = 165 mm
External Width = 71 mm
External Height = 29 mm
IP Rating = IP54
Colour = Grey
Lid Colour = Grey
Series = 1591
Number Of Knockouts = 0
Hammond Manufacturing Company Inc. | DigiKey | RS Components, Ltd. | |
---|---|---|---|
Product Category | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures |
Product Number | 1591HGY | HM145-ND | 4936206 |
Product Name | Small Enclosures - Plastic Enclosures - General Purpose | Boxes | |
Type | Electronic and Instrument Enclosures | Junction Box | |
Length | 6.52 inch (166 mm) | 6.52 inch (166 mm) | 6.5 inch (165 mm) |
Width | 2.79 inch (70.87 mm) | 2.79 inch (70.79 mm) | 2.8 inch (71 mm) |
Depth | 1.14 inch (28.96 mm) | 1.14 inch (28.98 mm) | 1.14 inch (29 mm) |
Material | ABS Plastic | ABS | ABS |