Altech Group 91.58

Description
A series of Altech DIN Rail enclosures suitable for various applications. With a massive range of sizes, finding a suitable enclosure is easy. Every enclosure is completely DIN Rail mounted and built from a Polycarbonate plastic material. All models are highly reliable and excellent quality. Dimensions = 72 x 61 x 99mm Body Material = Glass Filled Polycarbonate Enclosure Type = Solid Length = 72mm Width = 61mm Height = 99mm Maximum Terminals = 32 Colour = Light Grey Series = KO4070 Maximum Operating Temperature = +125°C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 9003708 - RS Components, Ltd.
Corby, Northants, United Kingdom
A series of Altech DIN Rail enclosures suitable for various applications. With a massive range of sizes, finding a suitable enclosure is easy. Every enclosure is completely DIN Rail mounted and built from a Polycarbonate plastic material. All models are highly reliable and excellent quality. Dimensions = 72 x 61 x 99mm Body Material = Glass Filled Polycarbonate Enclosure Type = Solid Length = 72mm Width = 61mm Height = 99mm Maximum Terminals = 32 Colour = Light Grey Series = KO4070 Maximum Operating Temperature = +125°C

A series of Altech DIN Rail enclosures suitable for various applications. With a massive range of sizes, finding a suitable enclosure is easy. Every enclosure is completely DIN Rail mounted and built from a Polycarbonate plastic material. All models are highly reliable and excellent quality.
Dimensions = 72 x 61 x 99mm
Body Material = Glass Filled Polycarbonate
Enclosure Type = Solid
Length = 72mm
Width = 61mm
Height = 99mm
Maximum Terminals = 32
Colour = Light Grey
Series = KO4070
Maximum Operating Temperature = +125°C

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Enclosures
Product Number 9003708
Length 2.83 inch (72 mm)
Unlock Full Specs
to access all available technical data

Similar Products

IP68 Aluminum Enclosure With Silicone Protector - AWP Series - Takachi Electronics Enclosure Co., Ltd.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular
Length 4.09 to 13.46 inch (104 to 342 mm)
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Metal and Non-Metal Enclosures -  - Automationdirect.com
Specs
Type Electronic and Instrument Enclosures (optional feature); Operator Station (optional feature); Pushbutton Enclosures (optional feature); Rack Enclosures (optional feature); Junction Box (optional feature); Modular enclosure (optional feature)
Shape Rectangular (optional feature); Square (optional feature)
Material Aluminum (optional feature); Steel (optional feature); Steel - Stainless (optional feature); Fiberglass (optional feature); Polycarbonate (optional feature); ABS (optional feature)
View Details