Extra-Deep Pushbutton Enclosures are designed to hold 30.5-mm and 22.5-mm pushbuttons and switches, with added depth to accommodate additional pushbutton contact blocks.
Enclosure,16 Push Button,Steel,Deep - Industrial Push Buttons, Pilot Lights & Control Stations - Push Button & Control Station Enclosures
nVent Electric | RS Components, Ltd. | |
---|---|---|
Product Category | Industrial Enclosures | Industrial Enclosures |
Product Number | E16PBX | 9020517 |
Product Name | Extra-Deep 30.5-mm and 22.5-mm Pushbutton Enclosures, Type 12 | |
Type | Pushbutton Enclosures | Pushbutton Enclosures |
Length | 12 inch (305 mm) | |
Width | 11 inch (279 mm) |