For indoor or outdoor applications that require corrosion protection from chemicals and water. CONCEPT Enclosures feature streamlined styling with an attractive stroked finish and flush quarter-turn latches for secure closure. Available in solid- and window-door models.
Professional range of Hoffmann CONCEPT wall-mounted enclosures. Each enclosure is constructed from either Type 304 or Type 316L stainless steel. Available with either a solid door or clear polycarbonate window. All the enclosures feature a quarter turn latch with slotted inserts. The enclosures are ideal for indoor or outdoor applications that might require corrosion protection from chemicals and water.
Type 304 or Type 316L stainless steel. Quarter turn slotted latch
External Height = 610 mm
External Width = 508 mm
External Depth = 254mm
External Dimensions = 610 x 508 x 254mm
Body Material = 304 Stainless Steel
Transparent Door = Yes
IP Rating = IP66
Chassis Plate = No
Gland Plate = No
Colour = Unpainted
nVent Electric | RS Components, Ltd. | |
---|---|---|
Product Category | Industrial Enclosures | Industrial Enclosures |
Product Number | CSD242010WSS | 9046005 |
Product Name | CONCEPT, Type 4X | |
Length | 24 inch (610 mm) | 24.02 inch (610 mm) |
Width | 20 inch (508 mm) | 20 inch (508 mm) |
Depth | 10 inch (254 mm) | 10 inch (254 mm) |
Material | Steel - Stainless | Steel - Stainless |
NEMA Rating | NEMA Enclosures; Type 4X | NEMA Enclosures |