Plasti-Bond/Perma-Cote/Korkap Multipurpose Wall Mount Enclosure J1008W

Description
ONE DOOR TYPE HOT COMPRESSION MOLDED FIBERGLASS REINFORCED POLYESTER MATERIAL GLACIER GRAY COLOR 9-13/32 INCH 11-11/32 INCH 4-1/4 INCH UL 50, CUL 50, CSA C22.2 APPROVAL WALL MOUNTING NEMA 1/3R/4X/6P/12 ENCLOSURE POLYURETHANE GASKETED, LIFT OFF, (4) SCREW-ON COVER TYPE INDOOR/OUTDOOR SERVICE TYPE BP108 BACK PANEL EXTERNAL HARDWARE MATERIAL 300 STAINLESS STEEL APPLICATION ELECTRICAL AND ELECTRONIC AND INDUSTRIAL CONSTRUCTIONAL FEATURE DUSTTIGHT, WATERTIGHT J MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - J1008W - Plasti-Bond/Perma-Cote/Korkap
Gilmer, TX, USA
Multipurpose Wall Mount Enclosure
J1008W
Multipurpose Wall Mount Enclosure J1008W
ONE DOOR TYPE HOT COMPRESSION MOLDED FIBERGLASS REINFORCED POLYESTER MATERIAL GLACIER GRAY COLOR 9-13/32 INCH 11-11/32 INCH 4-1/4 INCH UL 50, CUL 50, CSA C22.2 APPROVAL WALL MOUNTING NEMA 1/3R/4X/6P/12 ENCLOSURE POLYURETHANE GASKETED, LIFT OFF, (4) SCREW-ON COVER TYPE INDOOR/OUTDOOR SERVICE TYPE BP108 BACK PANEL EXTERNAL HARDWARE MATERIAL 300 STAINLESS STEEL APPLICATION ELECTRICAL AND ELECTRONIC AND INDUSTRIAL CONSTRUCTIONAL FEATURE DUSTTIGHT, WATERTIGHT J MODEL
  • ONE DOOR TYPE
  • HOT COMPRESSION MOLDED FIBERGLASS REINFORCED POLYESTER MATERIAL
  • GLACIER GRAY COLOR
  • 9-13/32 INCH
  • 11-11/32 INCH
  • 4-1/4 INCH
  • UL 50, CUL 50, CSA C22.2 APPROVAL
  • WALL MOUNTING
  • NEMA 1/3R/4X/6P/12 ENCLOSURE
  • POLYURETHANE GASKETED, LIFT OFF, (4) SCREW-ON COVER TYPE
  • INDOOR/OUTDOOR SERVICE TYPE
  • BP108 BACK PANEL
  • EXTERNAL HARDWARE MATERIAL 300 STAINLESS STEEL
  • APPLICATION ELECTRICAL AND ELECTRONIC AND INDUSTRIAL
  • CONSTRUCTIONAL FEATURE DUSTTIGHT, WATERTIGHT
  • J MODEL
Supplier's Site Datasheet

Technical Specifications

  Plasti-Bond/Perma-Cote/Korkap
Product Category Industrial Enclosures
Product Number J1008W
Product Name Multipurpose Wall Mount Enclosure
Length 11.34 inch (288 mm)
Width 9.41 inch (239 mm)
Depth 4.25 inch (108 mm)
Material Fiberglass
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Air Delivery Device Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Steel - Stainless
Mounting Type Free Standing
View Details
Sloping Front Desktop/Wall Plastic Enclosures - DATEC-TERMINAL - OKW Enclosures, Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station; Console Enclosures
Shape Rectangular; Slanted
Length 5.12 to 10.39 inch (130 to 264 mm)
View Details
TK Series Enclosures - 110-415 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details