Plasti-Bond/Perma-Cote/Korkap Multipurpose Wall Mount Enclosure N242410WT

Description
ONE DOOR TYPE HOT COMPRESSION MOLDED FIBERGLASS REINFORCED POLYESTER MATERIAL LIGHT GRAY COLOR 25.24 INCH 25.24 WIDTH IN INCH 27 INCH 27 HEIGHT IN INCH 11.9 INCH 11.9 DEPTH IN INCH UL 50, CSA 22.2, CUL 50 APPROVAL INTEGRAL FEET, WALL MOUNTING NEMA 1/3/3R/4X/12 ENCLOSURE GASKETED, LATCH, PADLOCKABLE HASP COVER TYPE INDOOR/OUTDOOR SERVICE TYPE BP-2424 BACK PANEL APPLICABLE STANDARD IEC 204, IEC 529 APPLICATION ELECTRICAL AND ELECTRONIC INSTRUMENT, MECHANICAL CONTROL DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - N242410WT - Plasti-Bond/Perma-Cote/Korkap
Gilmer, TX, USA
Multipurpose Wall Mount Enclosure
N242410WT
Multipurpose Wall Mount Enclosure N242410WT
ONE DOOR TYPE HOT COMPRESSION MOLDED FIBERGLASS REINFORCED POLYESTER MATERIAL LIGHT GRAY COLOR 25.24 INCH 25.24 WIDTH IN INCH 27 INCH 27 HEIGHT IN INCH 11.9 INCH 11.9 DEPTH IN INCH UL 50, CSA 22.2, CUL 50 APPROVAL INTEGRAL FEET, WALL MOUNTING NEMA 1/3/3R/4X/12 ENCLOSURE GASKETED, LATCH, PADLOCKABLE HASP COVER TYPE INDOOR/OUTDOOR SERVICE TYPE BP-2424 BACK PANEL APPLICABLE STANDARD IEC 204, IEC 529 APPLICATION ELECTRICAL AND ELECTRONIC INSTRUMENT, MECHANICAL CONTROL DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN
  • ONE DOOR TYPE
  • HOT COMPRESSION MOLDED FIBERGLASS REINFORCED POLYESTER MATERIAL
  • LIGHT GRAY COLOR
  • 25.24 INCH
  • 25.24 WIDTH IN INCH
  • 27 INCH
  • 27 HEIGHT IN INCH
  • 11.9 INCH
  • 11.9 DEPTH IN INCH
  • UL 50, CSA 22.2, CUL 50 APPROVAL
  • INTEGRAL FEET, WALL MOUNTING
  • NEMA 1/3/3R/4X/12 ENCLOSURE
  • GASKETED, LATCH, PADLOCKABLE HASP COVER TYPE
  • INDOOR/OUTDOOR SERVICE TYPE
  • BP-2424 BACK PANEL
  • APPLICABLE STANDARD IEC 204, IEC 529
  • APPLICATION ELECTRICAL AND ELECTRONIC INSTRUMENT, MECHANICAL CONTROL
  • DEPTH IN INCH - UOM IN
  • HEIGHT IN INCH - UOM IN
  • WIDTH IN INCH - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Plasti-Bond/Perma-Cote/Korkap
Product Category Industrial Enclosures
Product Number N242410WT
Product Name Multipurpose Wall Mount Enclosure
Length 27 inch (686 mm)
Width 25.24 inch (641 mm)
Depth 11.9 inch (302 mm)
Material Fiberglass
Unlock Full Specs
to access all available technical data

Similar Products

Flanged Aluminum Enclosure - EXPF Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular
Length 1.34 to 4.72 inch (34 to 120 mm)
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Metal and Non-Metal Enclosures -  - Automationdirect.com
Specs
Type Electronic and Instrument Enclosures (optional feature); Operator Station (optional feature); Pushbutton Enclosures (optional feature); Rack Enclosures (optional feature); Junction Box (optional feature); Modular enclosure (optional feature)
Shape Rectangular (optional feature); Square (optional feature)
Material Aluminum (optional feature); Steel (optional feature); Steel - Stainless (optional feature); Fiberglass (optional feature); Polycarbonate (optional feature); ABS (optional feature)
View Details