ENCLOSURE, MULTIPURPOSE, ABS, BLACK; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:114.3mm; External Width - Metric:63.3mm; External Depth - Metric:31mm; IP Rating:IP54; Body Color:Black; NEMA Rating:-RoHS Compliant: Yes
Enclosure, IP54, Flanged Lid, Multipurpose, 113 mm, 63 mm, 31 mm, Plastic, Black RoHS Compliant: Yes
Newark, An Avnet Company | Newark, An Avnet Company | |
---|---|---|
Product Category | Industrial Enclosures | Industrial Enclosures |
Product Number | 30M2800 | 74M6085 |
Product Name | Enclosure, Multipurpose, Abs, Black; Enclosure Type Hammond | Enclosure, Ip54, Flanged Lid, Multipurpose, 113 Mm, 63 Mm, 31 Mm, Plastic, Black Rohs Compliant Hammond |
Length | 4.5 inch (114 mm) | |
Width | 2.49 inch (63.3 mm) | |
Depth | 1.22 inch (31 mm) | |
Material | ABS; ABS |