Huntec, Inc. 21U height, W/ fixed railing CLM-23012-521B

Description
CLM-23012-521B 21U height, W/ fixed railing SpecificationSheet metal Open and removable side panels Tempered clear , lock and removable front door Fixed mounting rail (2 pcs) 4 cable entries cut-off location w/brush 2 fan cut-off spot ( fan optional) 10 pcs M6 screw and nuts Powder coating Overall Dimensions: 23.6"(W) x 42"(H) x 20"(D) Useable Dimensions: 19"(W) x 36.75" (H) x 18" (D)

Suppliers

Company
Product
Description
Supplier Links
21U height, W/ fixed railing - CLM-23012-521B - Huntec, Inc.
Chino, CA, USA
21U height, W/ fixed railing
CLM-23012-521B
21U height, W/ fixed railing CLM-23012-521B
CLM-23012-521B 21U height, W/ fixed railing SpecificationSheet metal Open and removable side panels Tempered clear , lock and removable front door Fixed mounting rail (2 pcs) 4 cable entries cut-off location w/brush 2 fan cut-off spot ( fan optional) 10 pcs M6 screw and nuts Powder coating Overall Dimensions: 23.6"(W) x 42"(H) x 20"(D) Useable Dimensions: 19"(W) x 36.75" (H) x 18" (D)

CLM-23012-521B 21U height, W/ fixed railing SpecificationSheet metal Open and removable side panels Tempered clear , lock and removable front door Fixed mounting rail (2 pcs) 4 cable entries cut-off location w/brush 2 fan cut-off spot ( fan optional) 10 pcs M6 screw and nuts Powder coating Overall Dimensions: 23.6"(W) x 42"(H) x 20"(D) Useable Dimensions: 19"(W) x 36.75" (H) x 18" (D)

Supplier's Site

Technical Specifications

  Huntec, Inc.
Product Category Industrial Enclosures
Product Number CLM-23012-521B
Product Name 21U height, W/ fixed railing
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Flanged Heat Sink Aluminium Emc Shielded Enclosure - EXHFE Series - Takachi Electronics Enclosure Co., Ltd.
Specs
Type Electronic and Instrument Enclosures; PC Enclosures
Shape Rectangular
Length 1.29 to 5.07 inch (32.8 to 129 mm)
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Metal and Non-Metal Enclosures -  - Automationdirect.com
Specs
Type Electronic and Instrument Enclosures (optional feature); Operator Station (optional feature); Pushbutton Enclosures (optional feature); Rack Enclosures (optional feature); Junction Box (optional feature); Modular enclosure (optional feature)
Shape Rectangular (optional feature); Square (optional feature)
Material Aluminum (optional feature); Steel (optional feature); Steel - Stainless (optional feature); Fiberglass (optional feature); Polycarbonate (optional feature); ABS (optional feature)
View Details