Hubbell Incorporated Multipurpose Wall Mount Enclosure WBW1BK

Description
STEEL MATERIAL POWDER COATED FINISH BLACK COLOR 11 INCH 11 WIDTH IN INCH 8 INCH 8 HEIGHT IN INCH 3 INCH 3 DEPTH IN INCH UL APPROVAL WALL MOUNTING NOT INCLUDED BACK PANEL HUBBELL[R] BRAND DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - WBW1BK - Hubbell Incorporated
Orange, CT, USA
Multipurpose Wall Mount Enclosure
WBW1BK
Multipurpose Wall Mount Enclosure WBW1BK
STEEL MATERIAL POWDER COATED FINISH BLACK COLOR 11 INCH 11 WIDTH IN INCH 8 INCH 8 HEIGHT IN INCH 3 INCH 3 DEPTH IN INCH UL APPROVAL WALL MOUNTING NOT INCLUDED BACK PANEL HUBBELL[R] BRAND DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN
  • STEEL MATERIAL
  • POWDER COATED FINISH
  • BLACK COLOR
  • 11 INCH
  • 11 WIDTH IN INCH
  • 8 INCH
  • 8 HEIGHT IN INCH
  • 3 INCH
  • 3 DEPTH IN INCH
  • UL APPROVAL
  • WALL MOUNTING
  • NOT INCLUDED BACK PANEL
  • HUBBELL[R] BRAND
  • DEPTH IN INCH - UOM IN
  • HEIGHT IN INCH - UOM IN
  • WIDTH IN INCH - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Industrial Enclosures
Product Number WBW1BK
Product Name Multipurpose Wall Mount Enclosure
Length 8 inch (203 mm)
Unlock Full Specs
to access all available technical data

Similar Products

IP65 Flanged Aluminum Case - EXWF Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular
Length 2.28 to 13.58 inch (58 to 345 mm)
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Metal and Non-Metal Enclosures -  - Automationdirect.com
Specs
Type Electronic and Instrument Enclosures (optional feature); Operator Station (optional feature); Pushbutton Enclosures (optional feature); Rack Enclosures (optional feature); Junction Box (optional feature); Modular enclosure (optional feature)
Shape Rectangular (optional feature); Square (optional feature)
Material Aluminum (optional feature); Steel (optional feature); Steel - Stainless (optional feature); Fiberglass (optional feature); Polycarbonate (optional feature); ABS (optional feature)
View Details