For applications requiring a bright white interior to increase control visibility, this enclosure includes a padlocking hasp and staple for security and screw-down clamps for secure closure.
Junction Box Metal, Steel Gray Hinged Door, Lid 15.984" L x 12.008" W (406.00mm x 305.00mm) X 5.984" (152.00mm)
Hoffman NEMA Type 12 Wall Mount Enclosures. Suitable for applications where a bright white interior is required to improve control visibility. Includes a padlocking hasp & staple for security and screw down clamps for secure closure.
14 or 16 gauge steel . Seams continuously welded & ground smooth . External welded on mounting brackets for easy installation . Formed external return flanges around all sides of enclosure opening . Screw down door clamps . Removable heavy gauge continuous hinge pin . Hasp & staple for padlocking . Data pocket is high impact thermoplastic . Collar studs for mounting optional panels . Bonding provision on door . Removable door with continuous hinge . Oil resistant gasket
External Height = 406 mm
External Width = 305 mm
External Depth = 152mm
External Dimensions = 406 x 305 x 152mm
Body Material = Steel
Transparent Door = No
IP Rating = IP66
Chassis Plate = No
Door Lock Type = Pad Lock
Gland Plate = No
ENCLOSURE, WALL MOUNT, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:406mm; External Width - Metric:305mm; External Depth - Metric:152mm; IP Rating:IP65; Colour:Gray/White RoHS Compliant: Yes
nVent Electric | DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
---|---|---|---|---|
Product Category | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures |
Product Number | A161206LP | 1441-1093-ND | 9032671 | 96F4614 |
Product Name | Continuous Hinge with Clamps, Type 12 | Boxes | Enclosure, Wall Mount, Steel, Gray; Enclosure Type Nvent Hoffman | |
Length | 16 inch (406 mm) | 15.98 inch (406 mm) | 15.98 inch (406 mm) | 15.98 inch (406 mm) |
Width | 12 inch (305 mm) | 12.01 inch (305 mm) | 12.01 inch (305 mm) | 12.01 inch (305 mm) |
Depth | 6 inch (152 mm) | 5.98 inch (152 mm) | 5.98 inch (152 mm) | 5.98 inch (152 mm) |
Material | Steel | Steel | Steel | Steel; Steel |
NEMA Rating | NEMA Enclosures; Type 12 | NEMA Enclosures | NEMA Enclosures |