This easy-to-open, continuous hinge enclosure features screw-down clamps for secure closure and can be used in a wide variety of applications.
Junction Box Metal, Steel Gray Hinged Door, Lid 12.008" L x 12.008" W (305.00mm x 305.00mm) X 5.984" (152.00mm)
This easy-to-open, continuous hinge enclosure features screwdown clamps for secure closure and can be used in a wide variety of applications.
16 Gauge or 14 Gauge steel
Continuous Hinge
Oil-Resistant gasket
ANSI 61 Gray polyester powder paint inside and outThis easy-to-open, continuous hinge enclosure features screwdown clamps for secure closure and can be used in a wide variety of applications.
ENCLOSURE, JUNCTION BOX, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:304.8mm; External Width - Metric:305mm; External Depth - Metric:152mm; IP Rating:IP65; Body Color:Grey RoHS Compliant: Yes
nVent Electric | DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | |
---|---|---|---|---|
Product Category | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures |
Product Number | A1212CH | 1441-1053-ND | 70066814 | 96F4686 |
Product Name | Continuous Hinge with Clamps, Type 12 | Boxes | ENCLOSURE;NEMA 12;HINGED COVER;SCREW CLAMP;J BOX;12.00X12.00X6.00;STEEL;GRAY | Enclosure, Junction Box, Steel, Gray; Enclosure Type Nvent Hoffman |
Length | 12 inch (305 mm) | 12.01 inch (305 mm) | 12 inch (305 mm) | |
Width | 12 inch (305 mm) | 12.01 inch (305 mm) | 12.01 inch (305 mm) | |
Depth | 6 inch (152 mm) | 5.98 inch (152 mm) | 5.98 inch (152 mm) | |
Material | Steel | Steel | Steel | Steel; Steel |
NEMA Rating | NEMA Enclosures; Type 12 | NEMA Enclosures; Type 12; Type 13 | NEMA Enclosures |