Features a hinged opaque cover w/S.S. Quick release latch.
Including: Hinged cover base with 10-32 brass inserts, latched cover with formed in place PUR gasket, and stainless hinge pin. Quick release latches. (Latch options available.) Enclosure mounting foot kit. Accessory 10-32 screws for panel mounting.
Fibox Enclosures | |
---|---|
Product Category | Industrial Enclosures |
Product Number | ARCA-JIC AR1086CHSS |
Product Name | Enclosure, Hinged, Opaque, Screw Cover With SS Quick Release Latch |
Type | Electronic and Instrument Enclosures; Junction Box; Modular enclosure |
Shape | Rectangular |
Length | 10 inch (254 mm) |
Width | 8 inch (203 mm) |
Depth | 6 inch (152 mm) |